Snap-on Industrial Brands Combination Wrench 11134

Description
14 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 15/32 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 19/32 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH
Datasheet
Description
14 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 15/32 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 19/32 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11134 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11134
Combination Wrench 11134
14 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 15/32 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 19/32 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH
  • 14 5/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1.0625 SMALLER END SIZE - FRACTIONAL
  • 1.0625 LARGER END SIZE - FRACTIONAL
  • 1 1/16 INCH SMALLER END SIZE
  • 1 1/16 INCH LARGER END SIZE
  • 15/32 INCH X 11/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 19/32 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH
Supplier's Site Datasheet
Combination Wrench - 11134 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11134
Combination Wrench 11134
14 5/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 15/32 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 19/32 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH
  • 14 5/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1.0625 SMALLER END SIZE - FRACTIONAL
  • 1.0625 LARGER END SIZE - FRACTIONAL
  • 1 1/16 INCH SMALLER END SIZE
  • 1 1/16 INCH LARGER END SIZE
  • 15/32 INCH X 11/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 19/32 INCH BOX END DIAMETER X 2 5/32 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11134
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details