Snap-on Industrial Brands Combination Wrench 11901

Description
7 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 5/8 SOCKET END DIAMETER X 15/16 OPEN END WIDTH
Datasheet
Description
7 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 5/8 SOCKET END DIAMETER X 15/16 OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11901 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11901
Combination Wrench 11901
7 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 5/8 SOCKET END DIAMETER X 15/16 OPEN END WIDTH
  • 7 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • FLEX HEAD, SOCKET LARGER END TYPE
  • 0.4375 SMALLER END SIZE - FRACTIONAL
  • 0.4375 LARGER END SIZE - FRACTIONAL
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 7/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIMENSION 5/8 SOCKET END DIAMETER X 15/16 OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11901
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details