Snap-on Industrial Brands Combination Wrench 1190B

Description
FORGED HEAT TREATED STEEL MATERIAL 25-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 LARGER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 1-1/16 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-7/8 INCH BOX END DIAMETER X 4 INCH OPEN END WIDTH WEIGHT 8.4 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
FORGED HEAT TREATED STEEL MATERIAL 25-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 LARGER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 1-1/16 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-7/8 INCH BOX END DIAMETER X 4 INCH OPEN END WIDTH WEIGHT 8.4 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1190B - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1190B
Combination Wrench 1190B
FORGED HEAT TREATED STEEL MATERIAL 25-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 2 SMALLER END SIZE - DECIMAL 2 LARGER END SIZE - DECIMAL 2 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 1-1/16 INCH X 25/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-7/8 INCH BOX END DIAMETER X 4 INCH OPEN END WIDTH WEIGHT 8.4 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 25-1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 2 SMALLER END SIZE - FRACTIONAL
  • 2 LARGER END SIZE - FRACTIONAL
  • 2 SMALLER END SIZE - DECIMAL
  • 2 LARGER END SIZE - DECIMAL
  • 2 INCH SMALLER END SIZE
  • 2 INCH LARGER END SIZE
  • 1-1/16 INCH X 25/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 2-7/8 INCH BOX END DIAMETER X 4 INCH OPEN END WIDTH
  • WEIGHT 8.4 LB
  • COATING BLACK SATIN FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1190B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details