Snap-on Industrial Brands Torque Wrench 1503MFRMH

Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 19 INCH OVERALL LENGTH 20 TO 150 LB-FT, 34 TO 197 N-M TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 19 INCH OVERALL LENGTH 20 TO 150 LB-FT, 34 TO 197 N-M TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 1503MFRMH - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
1503MFRMH
Torque Wrench 1503MFRMH
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 19 INCH OVERALL LENGTH 20 TO 150 LB-FT, 34 TO 197 N-M TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • MICROMETER ADJUSTABLE, DUAL SCALE TYPE
  • 19 INCH OVERALL LENGTH
  • 20 TO 150 LB-FT, 34 TO 197 N-M TORQUE RATING
  • 1 LB-FT, 1.4 N-M GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1503MFRMH
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details