Snap-on Industrial Brands Combination Wrench 11964

Description
14 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 3/8 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 1 19/32 INCH BOX END DIAMETER X 2 13/32 INCH OPEN END WIDTH
Datasheet
Description
14 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 3/8 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 1 19/32 INCH BOX END DIAMETER X 2 13/32 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11964 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11964
Combination Wrench 11964
14 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 3/8 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) 10 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 1 19/32 INCH BOX END DIAMETER X 2 13/32 INCH OPEN END WIDTH
  • 14 1/2 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1.125 SMALLER END SIZE - FRACTIONAL
  • 1.125 LARGER END SIZE - FRACTIONAL
  • 1 1/8 INCH SMALLER END SIZE
  • 1 1/8 INCH LARGER END SIZE
  • 3/8 INCH X 11/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 10 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 1 19/32 INCH BOX END DIAMETER X 2 13/32 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11964
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 151 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details