Snap-on Industrial Brands Open End Wrench 1020

Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-3/32 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 3/16 INCH X 5/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 SMALLER END HEAD WIDTH 9/16 INCH LARGER END HEAD WIDTH 11/16 INCH WEIGHT 0.5 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-3/32 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 3/16 INCH X 5/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 SMALLER END HEAD WIDTH 9/16 INCH LARGER END HEAD WIDTH 11/16 INCH WEIGHT 0.5 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1020 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1020
Open End Wrench 1020
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-3/32 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 3/16 INCH X 5/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 SMALLER END HEAD WIDTH 9/16 INCH LARGER END HEAD WIDTH 11/16 INCH WEIGHT 0.5 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 4-3/32 INCH OVERALL LENGTH
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • .25 SMALLER END SIZE - DECIMAL
  • .3125 LARGER END SIZE - DECIMAL
  • 1/4 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • 3/16 INCH X 5/32 INCH HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6
  • SMALLER END HEAD WIDTH 9/16 INCH
  • LARGER END HEAD WIDTH 11/16 INCH
  • WEIGHT 0.5 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet
Open End Wrench - 1020 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1020
Open End Wrench 1020
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-3/32 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 3/16 INCH X 5/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 SMALLER END HEAD WIDTH 9/16 INCH LARGER END HEAD WIDTH 11/16 INCH WEIGHT 0.5 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 4-3/32 INCH OVERALL LENGTH
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • .25 SMALLER END SIZE - DECIMAL
  • .3125 LARGER END SIZE - DECIMAL
  • 1/4 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • 3/16 INCH X 5/32 INCH HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6
  • SMALLER END HEAD WIDTH 9/16 INCH
  • LARGER END HEAD WIDTH 11/16 INCH
  • WEIGHT 0.5 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1020
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details