Snap-on Industrial Brands Combination Wrench 1232SC

Description
14 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 15/32 INCH X 5/8 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 14 INCH OPEN END WIDTH
Datasheet
Description
14 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 15/32 INCH X 5/8 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 14 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1232SC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1232SC
Combination Wrench 1232SC
14 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 15/32 INCH X 5/8 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 14 INCH OPEN END WIDTH
  • 14 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 15/32 INCH X 5/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • SUPERCOMBO[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 15/32 INCH BOX END DIAMETER X 14 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1232SC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details