Snap-on Industrial Brands Combination Wrench 1222RCF

Description
9 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 9/32 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 1 9/32 INCH BOX END DIAMETER X 1 15/32 INCH OPEN END WIDTH
Datasheet
Description
9 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 9/32 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 1 9/32 INCH BOX END DIAMETER X 1 15/32 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1222RCF - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1222RCF
Combination Wrench 1222RCF
9 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 9/32 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 1 9/32 INCH BOX END DIAMETER X 1 15/32 INCH OPEN END WIDTH
  • 9 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • FLEX HEAD, BOX LARGER END TYPE
  • 0.6875 SMALLER END SIZE - FRACTIONAL
  • 0.6875 LARGER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 9/32 INCH X 1/2 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIMENSION 1 9/32 INCH BOX END DIAMETER X 1 15/32 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1222RCF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details