- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Combination Wrench 1230BSC

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1230BSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1230BSC
Combination Wrench 1230BSC
13 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.9375 SMALLER END SIZE - FRACTIONAL 0.9375 LARGER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 7/16 INCH X 19/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/8 INCH BOX END DIAMETER X 2 INCH OPEN END WIDTH
  • 13 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.9375 SMALLER END SIZE - FRACTIONAL
  • 0.9375 LARGER END SIZE - FRACTIONAL
  • 15/16 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • 7/16 INCH X 19/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 3/8 INCH BOX END DIAMETER X 2 INCH OPEN END WIDTH
Supplier's Site Datasheet
Combination Wrench - 1230BSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1230BSC
Combination Wrench 1230BSC
13 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.9375 SMALLER END SIZE - FRACTIONAL 0.9375 LARGER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 7/16 INCH X 19/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/8 INCH BOX END DIAMETER X 2 INCH OPEN END WIDTH
  • 13 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.9375 SMALLER END SIZE - FRACTIONAL
  • 0.9375 LARGER END SIZE - FRACTIONAL
  • 15/16 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • 7/16 INCH X 19/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 3/8 INCH BOX END DIAMETER X 2 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1230BSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

 - 1230135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.14 inch (29 mm)
Wrench Length 7.28 inch (185 mm)
View Details
Allen Key Or Hexagonal Wrenches (metric) - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details