Snap-on Industrial Brands Open End Wrench 209

Description
SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-7/16 SMALLER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 3/4 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE WILLIAMS. BRAND SPUD HANDLE HEAD DIAMETER 3-1/4 INCH WEIGHT 4.1 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-7/16 SMALLER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 3/4 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE WILLIAMS. BRAND SPUD HANDLE HEAD DIAMETER 3-1/4 INCH WEIGHT 4.1 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 209 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
209
Open End Wrench 209
SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-7/16 SMALLER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 3/4 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE WILLIAMS. BRAND SPUD HANDLE HEAD DIAMETER 3-1/4 INCH WEIGHT 4.1 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 21 INCH OVERALL LENGTH
  • 1-7/16 SMALLER END SIZE - FRACTIONAL
  • 1.4375 SMALLER END SIZE - DECIMAL
  • 1-7/16 INCH SMALLER END SIZE
  • 3/4 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • SPUD HANDLE
  • HEAD DIAMETER 3-1/4 INCH
  • WEIGHT 4.1 LB
  • COATING BLACK FINISH
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 209
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details