Snap-on Industrial Brands Combination Wrench 1192B

Description
FORGED HEAT TREATED STEEL MATERIAL 26-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/8 SMALLER END SIZE - FRACTIONAL 2-1/8 LARGER END SIZE - FRACTIONAL 2.125 SMALLER END SIZE - DECIMAL 2.125 LARGER END SIZE - DECIMAL 2-1/8 INCH SMALLER END SIZE 2-1/8 INCH LARGER END SIZE 1-3/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 3-1/16 INCH BOX END DIAMETER X 4-5/16 INCH OPEN END WIDTH WEIGHT 9.9 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
FORGED HEAT TREATED STEEL MATERIAL 26-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/8 SMALLER END SIZE - FRACTIONAL 2-1/8 LARGER END SIZE - FRACTIONAL 2.125 SMALLER END SIZE - DECIMAL 2.125 LARGER END SIZE - DECIMAL 2-1/8 INCH SMALLER END SIZE 2-1/8 INCH LARGER END SIZE 1-3/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 3-1/16 INCH BOX END DIAMETER X 4-5/16 INCH OPEN END WIDTH WEIGHT 9.9 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1192B - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1192B
Combination Wrench 1192B
FORGED HEAT TREATED STEEL MATERIAL 26-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/8 SMALLER END SIZE - FRACTIONAL 2-1/8 LARGER END SIZE - FRACTIONAL 2.125 SMALLER END SIZE - DECIMAL 2.125 LARGER END SIZE - DECIMAL 2-1/8 INCH SMALLER END SIZE 2-1/8 INCH LARGER END SIZE 1-3/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 3-1/16 INCH BOX END DIAMETER X 4-5/16 INCH OPEN END WIDTH WEIGHT 9.9 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 26-1/2 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 2-1/8 SMALLER END SIZE - FRACTIONAL
  • 2-1/8 LARGER END SIZE - FRACTIONAL
  • 2.125 SMALLER END SIZE - DECIMAL
  • 2.125 LARGER END SIZE - DECIMAL
  • 2-1/8 INCH SMALLER END SIZE
  • 2-1/8 INCH LARGER END SIZE
  • 1-3/16 INCH X 7/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 3-1/16 INCH BOX END DIAMETER X 4-5/16 INCH OPEN END WIDTH
  • WEIGHT 9.9 LB
  • COATING BLACK SATIN FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1192B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers