Snap-on Industrial Brands Combination Wrench 1214BSC

Description
7 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 7/32 INCH X 9/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 11/16 INCH BOX END DIAMETER X 15/16 INCH OPEN END WIDTH
Datasheet
Description
7 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 7/32 INCH X 9/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 11/16 INCH BOX END DIAMETER X 15/16 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1214BSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1214BSC
Combination Wrench 1214BSC
7 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 7/32 INCH X 9/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 11/16 INCH BOX END DIAMETER X 15/16 INCH OPEN END WIDTH
  • 7 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.4375 SMALLER END SIZE - FRACTIONAL
  • 0.4375 LARGER END SIZE - FRACTIONAL
  • 7/16 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 7/32 INCH X 9/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 11/16 INCH BOX END DIAMETER X 15/16 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1214BSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details