Snap-on Industrial Brands Combination Wrench 11615

Description
9 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 15 MM LARGER END SIZE 9/32 INCH X 13/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 1 9/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
9 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 15 MM LARGER END SIZE 9/32 INCH X 13/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 1 9/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11615 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11615
Combination Wrench 11615
9 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 15 MM LARGER END SIZE 9/32 INCH X 13/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 1 9/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 9 1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 15 SMALLER END SIZE IN MM
  • 15 LARGER END SIZE IN MM
  • 15 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • 9/32 INCH X 13/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 1 9/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet
Combination Wrench - 11615 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11615
Combination Wrench 11615
9 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 15 MM LARGER END SIZE 9/32 INCH X 13/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 1 9/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 9 1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 15 SMALLER END SIZE IN MM
  • 15 LARGER END SIZE IN MM
  • 15 MM SMALLER END SIZE
  • 15 MM LARGER END SIZE
  • 9/32 INCH X 13/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 1 9/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11615
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details