Snap-on Industrial Brands Open End Wrench 208A

Description
SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 19 INCH OVERALL LENGTH 1-5/16 SMALLER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1-5/16 INCH SMALLER END SIZE 11/16 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE WILLIAMS. BRAND SPUD HANDLE HEAD DIAMETER 2-3/16 INCH WEIGHT 2.3 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 19 INCH OVERALL LENGTH 1-5/16 SMALLER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1-5/16 INCH SMALLER END SIZE 11/16 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE WILLIAMS. BRAND SPUD HANDLE HEAD DIAMETER 2-3/16 INCH WEIGHT 2.3 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 208A - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
208A
Open End Wrench 208A
SINGLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 19 INCH OVERALL LENGTH 1-5/16 SMALLER END SIZE - FRACTIONAL 1.3125 SMALLER END SIZE - DECIMAL 1-5/16 INCH SMALLER END SIZE 11/16 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE WILLIAMS. BRAND SPUD HANDLE HEAD DIAMETER 2-3/16 INCH WEIGHT 2.3 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 19 INCH OVERALL LENGTH
  • 1-5/16 SMALLER END SIZE - FRACTIONAL
  • 1.3125 SMALLER END SIZE - DECIMAL
  • 1-5/16 INCH SMALLER END SIZE
  • 11/16 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • SPUD HANDLE
  • HEAD DIAMETER 2-3/16 INCH
  • WEIGHT 2.3 LB
  • COATING BLACK FINISH
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 208A
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details