- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Combination Wrench 1199CBL

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1199CBL - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1199CBL
Combination Wrench 1199CBL
FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3-1/2 SMALLER END SIZE - FRACTIONAL 3-1/2 LARGER END SIZE - FRACTIONAL 3.5 SMALLER END SIZE - DECIMAL 3.5 LARGER END SIZE - DECIMAL 3-1/2 INCH SMALLER END SIZE 3-1/2 INCH LARGER END SIZE 1-5/8 INCH X 1-7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 4-7/8 INCH BOX END DIAMETER X 6-9/16 INCH OPEN END WIDTH WEIGHT 18.9 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 31-13/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3-1/2 SMALLER END SIZE - FRACTIONAL
  • 3-1/2 LARGER END SIZE - FRACTIONAL
  • 3.5 SMALLER END SIZE - DECIMAL
  • 3.5 LARGER END SIZE - DECIMAL
  • 3-1/2 INCH SMALLER END SIZE
  • 3-1/2 INCH LARGER END SIZE
  • 1-5/8 INCH X 1-7/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 4-7/8 INCH BOX END DIAMETER X 6-9/16 INCH OPEN END WIDTH
  • WEIGHT 18.9 LB
  • COATING BLACK SATIN FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet
Combination Wrench - 1199CBL - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1199CBL
Combination Wrench 1199CBL
FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3-1/2 SMALLER END SIZE - FRACTIONAL 3-1/2 LARGER END SIZE - FRACTIONAL 3.5 SMALLER END SIZE - DECIMAL 3.5 LARGER END SIZE - DECIMAL 3-1/2 INCH SMALLER END SIZE 3-1/2 INCH LARGER END SIZE 1-5/8 INCH X 1-7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 4-7/8 INCH BOX END DIAMETER X 6-9/16 INCH OPEN END WIDTH WEIGHT 18.9 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 31-13/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3-1/2 SMALLER END SIZE - FRACTIONAL
  • 3-1/2 LARGER END SIZE - FRACTIONAL
  • 3.5 SMALLER END SIZE - DECIMAL
  • 3.5 LARGER END SIZE - DECIMAL
  • 3-1/2 INCH SMALLER END SIZE
  • 3-1/2 INCH LARGER END SIZE
  • 1-5/8 INCH X 1-7/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 4-7/8 INCH BOX END DIAMETER X 6-9/16 INCH OPEN END WIDTH
  • WEIGHT 18.9 LB
  • COATING BLACK SATIN FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1199CBL
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 0.3150 to 1.42 inch (8 to 36 mm)
Wrench Weight 0.1495 to 0.6439 lbs (0.0678 to 0.2920 kg)
View Details
 - 1230087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.61 inch (41 mm)
Wrench Length 8.66 inch (220 mm)
View Details