Snap-on Industrial Brands Flare Nut Wrench 10650

Description
DOUBLE END TYPE SATIN CHROME FINISH 5 11/16 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 11 MM LARGER END SIZE STRAIGHT STYLE 11/32 INCH X 5/16 INCH HEAD THICKNESS 6 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 13/16 INCH X 15/16 INCH
Datasheet
Description
DOUBLE END TYPE SATIN CHROME FINISH 5 11/16 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 11 MM LARGER END SIZE STRAIGHT STYLE 11/32 INCH X 5/16 INCH HEAD THICKNESS 6 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 13/16 INCH X 15/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flare Nut Wrench - 10650 - Snap-on Industrial Brands
Kenosha, WI, USA
Flare Nut Wrench
10650
Flare Nut Wrench 10650
DOUBLE END TYPE SATIN CHROME FINISH 5 11/16 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 11 MM LARGER END SIZE STRAIGHT STYLE 11/32 INCH X 5/16 INCH HEAD THICKNESS 6 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 13/16 INCH X 15/16 INCH
  • DOUBLE END TYPE
  • SATIN CHROME FINISH
  • 5 11/16 INCH OVERALL LENGTH
  • 9 SMALLER END SIZE IN MM
  • 11 LARGER END SIZE IN MM
  • 9 MM SMALLER END SIZE
  • 11 MM LARGER END SIZE
  • STRAIGHT STYLE
  • 11/32 INCH X 5/16 INCH HEAD THICKNESS
  • 6 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIAMETER 13/16 INCH X 15/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 10650
Product Name Flare Nut Wrench
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details