Snap-on Industrial Brands Torque Wrench 2503LDFNSS

Description
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 250 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet
Description
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 250 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 2503LDFNSS - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
2503LDFNSS
Torque Wrench 2503LDFNSS
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 250 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE
  • 21.75 INCH OVERALL LENGTH
  • 0 TO 250 LB-FT TORQUE RATING
  • 5 LB-FT GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 2503LDFNSS
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details