Snap-on Industrial Brands Open End Wrench 1727

Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 5/16 INCH X 9/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 SMALLER END HEAD WIDTH 1-7/32 INCH LARGER END HEAD WIDTH 1-11/32 INCH WEIGHT 0.31 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 5/16 INCH X 9/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 SMALLER END HEAD WIDTH 1-7/32 INCH LARGER END HEAD WIDTH 1-11/32 INCH WEIGHT 0.31 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1727 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1727
Open End Wrench 1727
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 5/16 INCH X 9/32 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6 SMALLER END HEAD WIDTH 1-7/32 INCH LARGER END HEAD WIDTH 1-11/32 INCH WEIGHT 0.31 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END, ANGLE TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 7-5/16 INCH OVERALL LENGTH
  • 9/16 SMALLER END SIZE - FRACTIONAL
  • 5/8 LARGER END SIZE - FRACTIONAL
  • .5625 SMALLER END SIZE - DECIMAL
  • .625 LARGER END SIZE - DECIMAL
  • 9/16 INCH SMALLER END SIZE
  • 5/8 INCH LARGER END SIZE
  • 5/16 INCH X 9/32 INCH HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6
  • SMALLER END HEAD WIDTH 1-7/32 INCH
  • LARGER END HEAD WIDTH 1-11/32 INCH
  • WEIGHT 0.31 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1727
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details