Snap-on Industrial Brands Combination Wrench 1208SC

Description
4 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.25 SMALLER END SIZE - FRACTIONAL 0.25 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 1/8 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 13/32 INCH BOX END DIAMETER X 4 1/4 INCH OPEN END WIDTH
Datasheet
Description
4 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.25 SMALLER END SIZE - FRACTIONAL 0.25 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 1/8 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 13/32 INCH BOX END DIAMETER X 4 1/4 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1208SC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1208SC
Combination Wrench 1208SC
4 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.25 SMALLER END SIZE - FRACTIONAL 0.25 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 1/8 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 13/32 INCH BOX END DIAMETER X 4 1/4 INCH OPEN END WIDTH
  • 4 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.25 SMALLER END SIZE - FRACTIONAL
  • 0.25 LARGER END SIZE - FRACTIONAL
  • 1/4 INCH SMALLER END SIZE
  • 1/4 INCH LARGER END SIZE
  • 1/8 INCH X 3/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • SUPERCOMBO[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 13/32 INCH BOX END DIAMETER X 4 1/4 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1208SC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details