Snap-on Industrial Brands Pipe Wrench 13508

Description
STRAIGHT TYPE ALUMINUM MATERIAL 18 INCH OVERALL LENGTH 3 1/8 INCH MAX. JAW CAPACITY 3.125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
Datasheet
Description
STRAIGHT TYPE ALUMINUM MATERIAL 18 INCH OVERALL LENGTH 3 1/8 INCH MAX. JAW CAPACITY 3.125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrench - 13508 - Snap-on Industrial Brands
Kenosha, WI, USA
Pipe Wrench
13508
Pipe Wrench 13508
STRAIGHT TYPE ALUMINUM MATERIAL 18 INCH OVERALL LENGTH 3 1/8 INCH MAX. JAW CAPACITY 3.125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • 18 INCH OVERALL LENGTH
  • 3 1/8 INCH MAX. JAW CAPACITY
  • 3.125 MAX. JAW CAPACITY - FRACTIONAL
  • WILLIAMS[R] BRAND
  • HEAVY DUTY CONSTRUCTION
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 13508
Product Name Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details