Snap-on Industrial Brands Open End Wrench 1904A

Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 12 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/16 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 7/8 INCH HEAD DIAMETER 1-7/8 INCH WEIGHT 0.72 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 12 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/16 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 7/8 INCH HEAD DIAMETER 1-7/8 INCH WEIGHT 0.72 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1904A - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1904A
Open End Wrench 1904A
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 12 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 7/16 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 7/8 INCH HEAD DIAMETER 1-7/8 INCH WEIGHT 0.72 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 12 INCH OVERALL LENGTH
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • .75 SMALLER END SIZE - DECIMAL
  • 3/4 INCH SMALLER END SIZE
  • 7/16 INCH HEAD THICKNESS
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E
  • SPUD HANDLE
  • OFFSET HEIGHT 7/8 INCH
  • HEAD DIAMETER 1-7/8 INCH
  • WEIGHT 0.72 LB
  • COATING BLACK FINISH
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1904A
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details