Snap-on Industrial Brands Open End Wrench 1906B

Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 14-1/2 INCH OVERALL LENGTH 1 SMALLER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 17/32 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1 INCH HEAD DIAMETER 2-3/16 INCH WEIGHT 1.3 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 14-1/2 INCH OVERALL LENGTH 1 SMALLER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 17/32 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1 INCH HEAD DIAMETER 2-3/16 INCH WEIGHT 1.3 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1906B - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1906B
Open End Wrench 1906B
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 14-1/2 INCH OVERALL LENGTH 1 SMALLER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 17/32 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1 INCH HEAD DIAMETER 2-3/16 INCH WEIGHT 1.3 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 14-1/2 INCH OVERALL LENGTH
  • 1 SMALLER END SIZE - FRACTIONAL
  • 1 SMALLER END SIZE - DECIMAL
  • 1 INCH SMALLER END SIZE
  • 17/32 INCH HEAD THICKNESS
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E
  • SPUD HANDLE
  • OFFSET HEIGHT 1 INCH
  • HEAD DIAMETER 2-3/16 INCH
  • WEIGHT 1.3 LB
  • COATING BLACK FINISH
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1906B
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details