Snap-on Industrial Brands Combination Wrench 1188B

Description
FORGED HEAT TREATED STEEL MATERIAL 24-11/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-7/8 SMALLER END SIZE - FRACTIONAL 1-7/8 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 1.875 LARGER END SIZE - DECIMAL 1-7/8 INCH SMALLER END SIZE 1-7/8 INCH LARGER END SIZE 1-3/32 INCH X 13/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-13/16 INCH BOX END DIAMETER X 3-29/32 INCH OPEN END WIDTH WEIGHT 6.9 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
FORGED HEAT TREATED STEEL MATERIAL 24-11/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-7/8 SMALLER END SIZE - FRACTIONAL 1-7/8 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 1.875 LARGER END SIZE - DECIMAL 1-7/8 INCH SMALLER END SIZE 1-7/8 INCH LARGER END SIZE 1-3/32 INCH X 13/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-13/16 INCH BOX END DIAMETER X 3-29/32 INCH OPEN END WIDTH WEIGHT 6.9 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1188B - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1188B
Combination Wrench 1188B
FORGED HEAT TREATED STEEL MATERIAL 24-11/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-7/8 SMALLER END SIZE - FRACTIONAL 1-7/8 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 1.875 LARGER END SIZE - DECIMAL 1-7/8 INCH SMALLER END SIZE 1-7/8 INCH LARGER END SIZE 1-3/32 INCH X 13/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-13/16 INCH BOX END DIAMETER X 3-29/32 INCH OPEN END WIDTH WEIGHT 6.9 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 24-11/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1-7/8 SMALLER END SIZE - FRACTIONAL
  • 1-7/8 LARGER END SIZE - FRACTIONAL
  • 1.875 SMALLER END SIZE - DECIMAL
  • 1.875 LARGER END SIZE - DECIMAL
  • 1-7/8 INCH SMALLER END SIZE
  • 1-7/8 INCH LARGER END SIZE
  • 1-3/32 INCH X 13/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 2-13/16 INCH BOX END DIAMETER X 3-29/32 INCH OPEN END WIDTH
  • WEIGHT 6.9 LB
  • COATING BLACK SATIN FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1188B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details