Snap-on Industrial Brands Open End Wrench 1908

Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 19 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 11/16 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-1/4 INCH HEAD DIAMETER 2-3/4 INCH WEIGHT 3 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 19 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 11/16 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-1/4 INCH HEAD DIAMETER 2-3/4 INCH WEIGHT 3 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1908 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1908
Open End Wrench 1908
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 19 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 11/16 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-1/4 INCH HEAD DIAMETER 2-3/4 INCH WEIGHT 3 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 19 INCH OVERALL LENGTH
  • 1-1/4 SMALLER END SIZE - FRACTIONAL
  • 1.25 SMALLER END SIZE - DECIMAL
  • 1-1/4 INCH SMALLER END SIZE
  • 11/16 INCH HEAD THICKNESS
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E
  • SPUD HANDLE
  • OFFSET HEIGHT 1-1/4 INCH
  • HEAD DIAMETER 2-3/4 INCH
  • WEIGHT 3 LB
  • COATING BLACK FINISH
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1908
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details