Snap-on Industrial Brands Combination Wrench 1210RCF

Description
5 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.3125 SMALLER END SIZE - FRACTIONAL 0.3125 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 5/32 INCH X 1/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 23/32 INCH BOX END DIAMETER X 23/32 INCH OPEN END WIDTH
Datasheet
Description
5 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.3125 SMALLER END SIZE - FRACTIONAL 0.3125 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 5/32 INCH X 1/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 23/32 INCH BOX END DIAMETER X 23/32 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1210RCF - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1210RCF
Combination Wrench 1210RCF
5 1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 0.3125 SMALLER END SIZE - FRACTIONAL 0.3125 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 5/32 INCH X 1/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 23/32 INCH BOX END DIAMETER X 23/32 INCH OPEN END WIDTH
  • 5 1/2 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • FLEX HEAD, BOX LARGER END TYPE
  • 0.3125 SMALLER END SIZE - FRACTIONAL
  • 0.3125 LARGER END SIZE - FRACTIONAL
  • 5/16 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • 5/32 INCH X 1/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIMENSION 23/32 INCH BOX END DIAMETER X 23/32 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1210RCF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details