Snap-on Industrial Brands Open End Wrench 1909A

Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-1/2 SMALLER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 3/4 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-3/4 INCH HEAD DIAMETER 3-1/8 INCH WEIGHT 3.9 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-1/2 SMALLER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 3/4 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-3/4 INCH HEAD DIAMETER 3-1/8 INCH WEIGHT 3.9 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1909A - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1909A
Open End Wrench 1909A
SINGLE END TYPE FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH 1-1/2 SMALLER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 3/4 INCH HEAD THICKNESS WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E SPUD HANDLE OFFSET HEIGHT 1-3/4 INCH HEAD DIAMETER 3-1/8 INCH WEIGHT 3.9 LB COATING BLACK FINISH SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END TYPE
  • FORGED HEAT TREATED STEEL MATERIAL
  • 21 INCH OVERALL LENGTH
  • 1-1/2 SMALLER END SIZE - FRACTIONAL
  • 1.5 SMALLER END SIZE - DECIMAL
  • 1-1/2 INCH SMALLER END SIZE
  • 3/4 INCH HEAD THICKNESS
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E
  • SPUD HANDLE
  • OFFSET HEIGHT 1-3/4 INCH
  • HEAD DIAMETER 3-1/8 INCH
  • WEIGHT 3.9 LB
  • COATING BLACK FINISH
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1909A
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details