Snap-on Industrial Brands Combination Wrench 1211MRCF

Description
6 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 11 INCH SMALLER END SIZE 11 INCH LARGER END SIZE 7/32 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 31/32 INCH OPEN END WIDTH
Datasheet
Description
6 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 11 INCH SMALLER END SIZE 11 INCH LARGER END SIZE 7/32 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 31/32 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1211MRCF - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1211MRCF
Combination Wrench 1211MRCF
6 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 11 INCH SMALLER END SIZE 11 INCH LARGER END SIZE 7/32 INCH X 11/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 31/32 INCH OPEN END WIDTH
  • 6 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • FLEX HEAD, BOX LARGER END TYPE
  • 11 INCH SMALLER END SIZE
  • 11 INCH LARGER END SIZE
  • 7/32 INCH X 11/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIMENSION 29/32 INCH BOX END DIAMETER X 31/32 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1211MRCF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details