Snap-on Industrial Brands Adjustable Wrench 13618

Description
MEASUREMENT SCALE TYPE 18 INCH OVERALL LENGTH 2 3/16 INCH MAX. JAW CAPACITY 2.1875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 1 1/32 INCH
Datasheet
Description
MEASUREMENT SCALE TYPE 18 INCH OVERALL LENGTH 2 3/16 INCH MAX. JAW CAPACITY 2.1875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 1 1/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Wrench - 13618 - Snap-on Industrial Brands
Kenosha, WI, USA
Adjustable Wrench
13618
Adjustable Wrench 13618
MEASUREMENT SCALE TYPE 18 INCH OVERALL LENGTH 2 3/16 INCH MAX. JAW CAPACITY 2.1875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 1 1/32 INCH
  • MEASUREMENT SCALE TYPE
  • 18 INCH OVERALL LENGTH
  • 2 3/16 INCH MAX. JAW CAPACITY
  • 2.1875 MAX. JAW CAPACITY - FRACTIONAL
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.8M
  • HEAD THICKNESS 1 1/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 13618
Product Name Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details