Snap-on Industrial Brands Combination Wrench 1193

Description
FORGED HEAT TREATED STEEL MATERIAL 27 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-3/16 SMALLER END SIZE - FRACTIONAL 2-3/16 LARGER END SIZE - FRACTIONAL 2.1875 SMALLER END SIZE - DECIMAL 2.1875 LARGER END SIZE - DECIMAL 2-3/16 INCH SMALLER END SIZE 2-3/16 INCH LARGER END SIZE 1-3/16 INCH X 13/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 3-1/4 INCH BOX END DIAMETER X 4-7/16 INCH OPEN END WIDTH WEIGHT 10.6 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
FORGED HEAT TREATED STEEL MATERIAL 27 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-3/16 SMALLER END SIZE - FRACTIONAL 2-3/16 LARGER END SIZE - FRACTIONAL 2.1875 SMALLER END SIZE - DECIMAL 2.1875 LARGER END SIZE - DECIMAL 2-3/16 INCH SMALLER END SIZE 2-3/16 INCH LARGER END SIZE 1-3/16 INCH X 13/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 3-1/4 INCH BOX END DIAMETER X 4-7/16 INCH OPEN END WIDTH WEIGHT 10.6 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1193 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1193
Combination Wrench 1193
FORGED HEAT TREATED STEEL MATERIAL 27 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-3/16 SMALLER END SIZE - FRACTIONAL 2-3/16 LARGER END SIZE - FRACTIONAL 2.1875 SMALLER END SIZE - DECIMAL 2.1875 LARGER END SIZE - DECIMAL 2-3/16 INCH SMALLER END SIZE 2-3/16 INCH LARGER END SIZE 1-3/16 INCH X 13/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 3-1/4 INCH BOX END DIAMETER X 4-7/16 INCH OPEN END WIDTH WEIGHT 10.6 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 27 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 2-3/16 SMALLER END SIZE - FRACTIONAL
  • 2-3/16 LARGER END SIZE - FRACTIONAL
  • 2.1875 SMALLER END SIZE - DECIMAL
  • 2.1875 LARGER END SIZE - DECIMAL
  • 2-3/16 INCH SMALLER END SIZE
  • 2-3/16 INCH LARGER END SIZE
  • 1-3/16 INCH X 13/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 3-1/4 INCH BOX END DIAMETER X 4-7/16 INCH OPEN END WIDTH
  • WEIGHT 10.6 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1193
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details