Snap-on Industrial Brands Combination Wrench 11906

Description
10 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 1/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 1 SOCKET END DIAMETER X 1 19/32 OPEN END WIDTH
Datasheet
Description
10 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 1/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 1 SOCKET END DIAMETER X 1 19/32 OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11906 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11906
Combination Wrench 11906
10 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, SOCKET LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 1/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 1 SOCKET END DIAMETER X 1 19/32 OPEN END WIDTH
  • 10 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • FLEX HEAD, SOCKET LARGER END TYPE
  • 0.75 SMALLER END SIZE - FRACTIONAL
  • 0.75 LARGER END SIZE - FRACTIONAL
  • 3/4 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • 1/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIMENSION 1 SOCKET END DIAMETER X 1 19/32 OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11906
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details