Snap-on Industrial Brands Datasheets for Wrenches

Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more

Page: 1 2
Product Name Notes
15 INCH CHAIN LENGTH 3/8 INCH MIN. CAPACITY 4 INCH MAX. CAPACITY .375 MIN. CAPACITY - DECIMAL 4 MAX. CAPACITY - DECIMAL 3/8 MIN. CAPACITY - FRACTIONAL 4 MAX. CAPACITY...
18-1/2 INCH CHAIN LENGTH 1/4 INCH MIN. CAPACITY 2-1/2 INCH MAX. CAPACITY .25 MIN. CAPACITY - DECIMAL 2.5 MAX. CAPACITY - DECIMAL 1/4 MIN. CAPACITY - FRACTIONAL 2-1/2 MAX. CAPACITY...
25 INCH CHAIN LENGTH 3/4 INCH MIN. CAPACITY 4 INCH MAX. CAPACITY .75 MIN. CAPACITY - DECIMAL 4 MAX. CAPACITY - DECIMAL 3/4 MIN. CAPACITY - FRACTIONAL 4 MAX. CAPACITY...
33 INCH CHAIN LENGTH 1 INCH MIN. CAPACITY 6 INCH MAX. CAPACITY 1 MIN. CAPACITY - DECIMAL 6 MAX. CAPACITY - DECIMAL 1 MIN. CAPACITY - FRACTIONAL 6 MAX. CAPACITY...
40-3/4 INCH CHAIN LENGTH 1-1/2 INCH MIN. CAPACITY 8 INCH MAX. CAPACITY 1.5 MIN. CAPACITY - DECIMAL 8 MAX. CAPACITY - DECIMAL 1-1/2 MIN. CAPACITY - FRACTIONAL 8 MAX. CAPACITY...
56 INCH CHAIN LENGTH 2 INCH MIN. CAPACITY 12 INCH MAX. CAPACITY 2 MIN. CAPACITY - DECIMAL 12 MAX. CAPACITY - DECIMAL 2 MIN. CAPACITY - FRACTIONAL 12 MAX. CAPACITY...
ADJUSTABLE TYPE 11 TO 18 INCH OVERALL LENGTH TELESCOPIC BASIN WRENCH 3/8 TO 1 1/4 INCH WRENCH SIZE BAHCO[R] BRAND PACKAGING IN METAL BOX
ADJUSTABLE, FLEX HEAD, MICROMETER, SINGLE SCALE TYPE 16.6 INCH OVERALL LENGTH 10 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE...
ALUMINUM MATERIAL 30 INCH STRAP LENGTH 1 1/8 INCH STRAP WIDTH 8 INCH MAX. CAPACITY WILLIAMS[R] BRAND HANDLE LENGTH 12 INCH
CHROME VANADIUM STEEL MATERIAL 10 1/2 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION...
CHROME VANADIUM STEEL MATERIAL 8 1/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL BAHCO[R] BRAND WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION...
DIAL, DUAL SCALE, ELECTRIC TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT, 0 TO 800N-M TORQUE RATING 10 LB-FT, 20 N-M GRADUATION 1.5 INCH HEAD THICKNESS 3/4 INCH DRIVE...
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 75 LB-INCH, 0 TO 9 N-M TORQUE RATING 1 LB-INCH, 0.2 N-M GRADUATION 1.2 INCH HEAD THICKNESS 1/4...
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 50 LB-FT, 0 TO 70 N-M TORQUE RATING 1 LB-FT, 2 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8...
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 600 LB-INCH, 0 TO 70 N-M TORQUE RATING 10 LB-INCH, 2 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8...
DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT, 0 TO 800N-M TORQUE RATING 10 LB-FT, 20 N-M GRADUATION 1.5 INCH HEAD THICKNESS 3/4 INCH...
DIAL, SINGLE SCALE, ELECTRIC TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING 1 EXTENSION...
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 75 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL WITH NIST...
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 75 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST...
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 9 N-M TORQUE RATING 0.2 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 9 N-M TORQUE RATING 0.2 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 50 LB-FT TORQUE RATING 1 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST...
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 600 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST...
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 70 N-M TORQUE RATING 2 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 28 INCH OVERALL LENGTH 0 TO 480 N-M TORQUE RATING 10 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING 1...
DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 47 INCH OVERALL LENGTH 0 TO 800 N-M TORQUE RATING 20 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING 1...
DOUBLE END ANGLE TYPE 10 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE...
DOUBLE END ANGLE TYPE 10-13/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 10-15/16 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE...
DOUBLE END ANGLE TYPE 10-5/16 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE...
DOUBLE END ANGLE TYPE 10-5/32 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE...
DOUBLE END ANGLE TYPE 10-7/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .8125 LARGER END SIZE...
DOUBLE END ANGLE TYPE 11-15/16 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 21 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 11-15/32 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE...
DOUBLE END ANGLE TYPE 11-9/32 INCH OVERALL LENGTH 17 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 17 MM SMALLER END SIZE 19 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 12 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE...
DOUBLE END ANGLE TYPE 12-13/32 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE...
DOUBLE END ANGLE TYPE 12-3/8 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 22 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 13 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE...
DOUBLE END ANGLE TYPE 13-1/4 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 21 MM SMALLER END SIZE 24 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 13-15/32 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 24 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 13-7/8 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE...
DOUBLE END ANGLE TYPE 14-1/32 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE...
DOUBLE END ANGLE TYPE 14-9/16 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 27 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 15-29/32 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 27 MM SMALLER END SIZE 30 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 16-3/32 INCH OVERALL LENGTH 1-1/8 SMALLER END SIZE - FRACTIONAL 1-3/16 LARGER END SIZE - FRACTIONAL 1.125 SMALLER END SIZE - DECIMAL 1.1875 LARGER END SIZE...
DOUBLE END ANGLE TYPE 17-1/16 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 30 MM SMALLER END SIZE 32 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 17-19/32 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.3125 LARGER END SIZE...
DOUBLE END ANGLE TYPE 6-15/32 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE...
DOUBLE END ANGLE TYPE 7-19/32 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE...
DOUBLE END ANGLE TYPE 7-21/32 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE...
DOUBLE END ANGLE TYPE 7-31/32 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 11 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 7-9/32 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 10 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 8-11/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE...
DOUBLE END ANGLE TYPE 8-13/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE...
DOUBLE END ANGLE TYPE 8-27/32 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 13 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 8-3/16 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 12 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 8-5/8 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 13 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 8-7/32 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL .5 LARGER END SIZE...
DOUBLE END ANGLE TYPE 9-1/2 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 15 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 9-13/32 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END SIZE 15 MM LARGER END SIZE...
DOUBLE END ANGLE TYPE 9-13/32 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE...
DOUBLE END TYPE 10 INCH OVERALL LENGTH 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END...
DOUBLE END TYPE 11 1/2 INCH OVERALL LENGTH 1.25 SMALLER END SIZE - FRACTIONAL 1.25 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER...
DOUBLE END TYPE 11 INCH OVERALL LENGTH 1.125 SMALLER END SIZE - FRACTIONAL 1.125 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END...
DOUBLE END TYPE 12 1/2 INCH OVERALL LENGTH 1.375 SMALLER END SIZE - FRACTIONAL 1.375 LARGER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 1 3/8 INCH LARGER...
DOUBLE END TYPE 12 1/2 INCH OVERALL LENGTH 1.4375 SMALLER END SIZE - FRACTIONAL 1.4375 LARGER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER...
DOUBLE END TYPE 12 1/2 INCH OVERALL LENGTH 1.5 SMALLER END SIZE - FRACTIONAL 1.5 LARGER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END SIZE 1 1/2 INCH LARGER...
DOUBLE END TYPE 16 1/2 INCH OVERALL LENGTH 1.6875 SMALLER END SIZE - FRACTIONAL 1.6875 LARGER END SIZE - FRACTIONAL 1 11/16 INCH SMALLER END SIZE 1 11/16 INCH LARGER...
DOUBLE END TYPE 17 3/4 INCH OVERALL LENGTH 1.8125 SMALLER END SIZE - FRACTIONAL 1.8125 LARGER END SIZE - FRACTIONAL 1 13/16 INCH SMALLER END SIZE 1 13/16 INCH LARGER...
DOUBLE END TYPE 17 INCH OVERALL LENGTH 1.75 SMALLER END SIZE - FRACTIONAL 1.75 LARGER END SIZE - FRACTIONAL 1 3/4 INCH SMALLER END SIZE 1 3/4 INCH LARGER END...
DOUBLE END TYPE 18 1/2 INCH OVERALL LENGTH 1.875 SMALLER END SIZE - FRACTIONAL 1.875 LARGER END SIZE - FRACTIONAL 1 7/8 INCH SMALLER END SIZE 1 7/8 INCH LARGER...
DOUBLE END TYPE 19 1/4 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 19/32 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
DOUBLE END TYPE 3 7/16 INCH OVERALL LENGTH 0.3125 SMALLER END SIZE - FRACTIONAL 0.34375 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE...
DOUBLE END TYPE 4 3/4 INCH OVERALL LENGTH 0.375 SMALLER END SIZE - FRACTIONAL 0.375 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE...
DOUBLE END TYPE 5 1/2 INCH OVERALL LENGTH 0.5 SMALLER END SIZE - FRACTIONAL 0.5 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE...
DOUBLE END TYPE 5 INCH OVERALL LENGTH 0.4375 SMALLER END SIZE - FRACTIONAL 0.4375 LARGER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 7/32...
DOUBLE END TYPE 6 1/4 INCH OVERALL LENGTH 0.625 SMALLER END SIZE - FRACTIONAL 0.625 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE...
DOUBLE END TYPE 6 INCH OVERALL LENGTH 0.5625 SMALLER END SIZE - FRACTIONAL 0.5625 LARGER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 1/4...
DOUBLE END TYPE 7 1/2 INCH OVERALL LENGTH 0.8125 SMALLER END SIZE - FRACTIONAL 0.8125 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE...
DOUBLE END TYPE 7 1/4 INCH OVERALL LENGTH 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE...
DOUBLE END TYPE 7 INCH OVERALL LENGTH 0.6875 SMALLER END SIZE - FRACTIONAL 0.6875 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 9/32...
DOUBLE END TYPE 8 1/4 INCH OVERALL LENGTH 0.875 SMALLER END SIZE - FRACTIONAL 0.875 LARGER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE...
DOUBLE END TYPE 9 3/4 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 5/16 INCH HEAD THICKNESS 15 DEG, 60 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 10-3/4 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 22 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 10-5/8 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 21 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 11-1/4 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 27 LARGER END SIZE IN MM 24 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 13-13/32 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 30 LARGER END SIZE IN MM 27 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 14-21/32 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 30 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 2-13/16 INCH OVERALL LENGTH 3/16 SMALLER END SIZE - FRACTIONAL 7/32 LARGER END SIZE - FRACTIONAL .1875 SMALLER END SIZE -...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-23/32 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE -...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-27/32 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 3-5/32 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE -...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-1/4 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 7 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-27/32 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE -...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 4-9/32 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE -...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 5-1/32 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 9 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 5-13/32 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 11 LARGER END SIZE IN MM 10 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 6-1/4 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 13 LARGER END SIZE IN MM 12 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE -...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE -...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 7-3/16 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 15 LARGER END SIZE IN MM 14 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 8-1/8 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 8-7/16 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE -...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 8-9/16 INCH OVERALL LENGTH 17 SMALLER END SIZE IN MM 19 LARGER END SIZE IN MM 17 MM SMALLER END SIZE...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 9-1/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE -...
DOUBLE END, ANGLE TYPE FORGED HEAT TREATED STEEL MATERIAL 9-3/4 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 1-1/8 LARGER END SIZE - FRACTIONAL .875 SMALLER END SIZE -...
DOUBLE END, OFFSET TYPE 4-1/4 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE...
DOUBLE END, OFFSET TYPE 5-7/16 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE...
DOUBLE END, OFFSET TYPE 6-3/4 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE...
DOUBLE END, OFFSET TYPE 8 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE...
DOUBLE END, OFFSET TYPE 8 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE...
DOUBLE END, OFFSET TYPE 9-1/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL .8125 LARGER END SIZE...
DOUBLE END, OFFSET TYPE 9-1/8 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE...
DOUBLE END, OFFSET TYPE 9-1/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 15-1/8 INCH OVERALL LENGTH 1-1/16 SMALLER END SIZE - FRACTIONAL 1-1/4 LARGER END SIZE - FRACTIONAL 1.0625 SMALLER END SIZE - DECIMAL 1.25 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 15-1/8 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1-1/8 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1.125 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 4-1/4 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 4-1/4 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 8 LARGER END SIZE IN MM 7 MM SMALLER END SIZE 8 MM LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 5-1/2 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .4375 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 5-1/2 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 10 MM LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 6-3/4 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 6-3/4 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 11 MM SMALLER END SIZE 12 MM LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 6-7/8 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 13 MM SMALLER END SIZE 14 MM LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 8-1/4 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 21 LARGER END SIZE IN MM 19 MM SMALLER END SIZE 21 MM LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 8-1/8 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 17 LARGER END SIZE IN MM 15 MM SMALLER END SIZE 17 MM LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 8-1/8 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 8-1/8 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .6875 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 8-1/8 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 3/4 LARGER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL .75 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 8-1/8 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL .625 LARGER END SIZE...
DOUBLE END, STRAIGHT TYPE 9-1/4 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE...
ELECTRONIC TYPE 13.5 INCH OVERALL LENGTH 5 TO 50 LB-INCH, 0.4 TO 4.2 LB-FT, 0.56 TO 5.6 N-M, 5.7 TO 57 KG-CM, 0.057 TO 0.57 KG-M TORQUE RATING 0.01 LB-INCH,...
ELECTRONIC TYPE 14.9 INCH OVERALL LENGTH 60 TO 600 LB-INCH, 5 TO 50 LB-FT, 6.8 TO 67.7 N-M, 69.1TO 691 KG-CM, 0.7 TO 6.9 KG-M TORQUE RATING 0.1 LB-INCH, 0.01...
ELECTRONIC TYPE 46.5 INCH OVERALL LENGTH 720 TO 7200 LB-INCH, 60 TO 600LB-FT, 81 TO 813 N-M, 830 TO 8300 KG-CM, 8.3 TO 83 KG-M TORQUE RATING 3 LB-INCH, 0.2...
ELECTRONIC, DIAL TYPE CAPRON[R] MATERIAL 11.5 INCH OVERALL LENGTH 5 TO 50 LB-INCH, 0.42 TO 4.17 LB-FT, 0.56 TO 5.65 N-M, 57 TO 57.61 KG-CM TORQUE RATING 1/4 INCH DRIVE...
ELECTRONIC, DIAL TYPE CAPRON[R] MATERIAL 14.5 INCH OVERALL LENGTH 60 TO 600 LB-INCH, 5 TO 50 LB-FT, 6.79 TO 67.79 N-M, 69 TO 691.27 KG-CM TORQUE RATING 3/8 INCH DRIVE...
ELECTRONIC, RATCHET HEAD TYPE 49 INCH OVERALL LENGTH 120 TO 600 LB-FT, 1440 TO 7200 LB-INCH, 156 TO 780 N-M TORQUE RATING 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE -...
ENCLOSED HEAD TYPE 10 1/4 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 36
ENCLOSED HEAD TYPE 10 3/4 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 36
ENCLOSED HEAD TYPE 15 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 36
ENCLOSED HEAD TYPE 5 1/4 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 0.25 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 36
ENCLOSED HEAD TYPE 8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 36
FLARE TYPE SATIN CHROME FINISH 1 1/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 15/16 INCH WRENCHING SIZE 1 15/16 WRENCHING SIZE...
FLARE TYPE SATIN CHROME FINISH 1 1/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 7/8 INCH WRENCHING SIZE 1 7/8 WRENCHING SIZE...
FLARE TYPE SATIN CHROME FINISH 1 1/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 2 INCH WRENCHING SIZE WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME...
FLARE TYPE SATIN CHROME FINISH 1 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 11/16 INCH WRENCHING SIZE 1 11/16 WRENCHING SIZE -...
FLARE TYPE SATIN CHROME FINISH 1 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 13/16 INCH WRENCHING SIZE 1 13/16 WRENCHING SIZE -...
FLARE TYPE SATIN CHROME FINISH 1 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 3/4 INCH WRENCHING SIZE 1 3/4 WRENCHING SIZE -...
FLARE TYPE SATIN CHROME FINISH 11/16 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 11/16 INCH WRENCHING SIZE 11/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R]...
FLARE TYPE SATIN CHROME FINISH 11/16 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 5/8 INCH WRENCHING SIZE 5/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R]...
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 1/2 INCH WRENCHING SIZE 1 1/2 WRENCHING SIZE -...
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 3/8 INCH WRENCHING SIZE 1 3/8 WRENCHING SIZE -...
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 5/8 INCH WRENCHING SIZE 1 5/8 WRENCHING SIZE -...
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 7/16 INCH WRENCHING SIZE 1 7/16 WRENCHING SIZE -...
FLARE TYPE SATIN CHROME FINISH 15/16 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 9/16 INCH WRENCHING SIZE 1 9/16 WRENCHING SIZE -...
FLARE TYPE SATIN CHROME FINISH 23/32 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 13/16 INCH WRENCHING SIZE 13/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R]...
FLARE TYPE SATIN CHROME FINISH 23/32 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 3/4 INCH WRENCHING SIZE 3/4 WRENCHING SIZE - FRACTIONAL WILLIAMS[R]...
FLARE TYPE SATIN CHROME FINISH 25/32 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 1 1/16 INCH WRENCHING SIZE 1 1/16 WRENCHING SIZE -...
FLARE TYPE SATIN CHROME FINISH 25/32 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 1 INCH WRENCHING SIZE WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21...
FLARE TYPE SATIN CHROME FINISH 3/4 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 15/16 INCH WRENCHING SIZE 15/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R]...
FLARE TYPE SATIN CHROME FINISH 3/4 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 7/8 INCH WRENCHING SIZE 7/8 WRENCHING SIZE - FRACTIONAL WILLIAMS[R]...
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 1/4 INCH WRENCHING SIZE 1 1/4 WRENCHING SIZE -...
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 1/8 INCH WRENCHING SIZE 1 1/8 WRENCHING SIZE -...
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 3/16 INCH WRENCHING SIZE 1 3/16 WRENCHING SIZE -...
FLARE TYPE SATIN CHROME FINISH 7/8 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE 12 POINT(S) 1/2 DRIVE SIZE - FRACTIONAL 1 5/16 INCH WRENCHING SIZE 1 5/16 WRENCHING SIZE -...
FLEX HEAD TYPE 14 1/4 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 36
FLEX HEAD TYPE 7 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 0.25 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 36
FLEX HEAD TYPE 9 11/16 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 36
INDUSTRIAL BLACK FINISH 10 3/8 INCH OVERALL LENGTH 1/2 INCH PIN HEIGHT 4 INCH HEAD DIAMETER 5/16 INCH PIN DIAMETER 5/16 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
INDUSTRIAL BLACK FINISH 11 1/2 INCH OVERALL LENGTH 2 TO 4 3/4 INCH HEAD DIAMETER 2 TO 4 3/4 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 3/16 INCH, HOOK...
INDUSTRIAL BLACK FINISH 17 1/2 INCH OVERALL LENGTH 4 1/2 TO 6 1/4 INCH HEAD DIAMETER 4 1/2 TO 6 1/4 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 1/4...
INDUSTRIAL BLACK FINISH 18 1/2 INCH OVERALL LENGTH 6 1/8 TO 8 3/4 INCH HEAD DIAMETER 6 1/8 TO 8 3/4 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 5/16...
INDUSTRIAL BLACK FINISH 5 3/8 INCH OVERALL LENGTH 1/8 INCH PIN HEIGHT 3/4 TO 2 INCH HEAD DIAMETER 3/4 TO 2 HEAD DIAMETER - FRACTIONAL 1/8 INCH PIN DIAMETER 1/8...
INDUSTRIAL BLACK FINISH 5 3/8 INCH OVERALL LENGTH 3/4 TO 2 INCH HEAD DIAMETER 3/4 TO 2 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 1/8 INCH, HOOK THICKNESS 11/32...
INDUSTRIAL BLACK FINISH 5 3/8 INCH OVERALL LENGTH 5/32 INCH PIN HEIGHT 3/4 TO 2 INCH HEAD DIAMETER 3/4 TO 2 HEAD DIAMETER - FRACTIONAL 3/16 INCH PIN DIAMETER 3/16...
INDUSTRIAL BLACK FINISH 6 1/4 INCH OVERALL LENGTH 1/4 INCH PIN HEIGHT 2 INCH HEAD DIAMETER 3/16 INCH PIN DIAMETER 3/16 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
INDUSTRIAL BLACK FINISH 6 7/8 INCH OVERALL LENGTH 3/16 INCH PIN HEIGHT 1 1/4 TO 3 INCH HEAD DIAMETER 1 1/4 TO 3 HEAD DIAMETER - FRACTIONAL 3/16 INCH PIN...
INDUSTRIAL BLACK FINISH 6 7/8 INCH OVERALL LENGTH 7/32 INCH PIN HEIGHT 1 1/4 TO 3 INCH HEAD DIAMETER 1 1/4 TO 3 HEAD DIAMETER - FRACTIONAL 1/4 INCH PIN...
INDUSTRIAL BLACK FINISH 7 1/4 INCH OVERALL LENGTH 1 1/4 TO 3 INCH HEAD DIAMETER 1 1/4 TO 3 HEAD DIAMETER - FRACTIONAL WILLIAMS[R] BRAND HOOK DEPTH 5/32 INCH, HOOK...
INDUSTRIAL BLACK FINISH 8 1/8 INCH OVERALL LENGTH 1/4 INCH PIN HEIGHT 3 INCH HEAD DIAMETER 1/4 INCH PIN DIAMETER 1/4 PIN DIAMETER - FRACTIONAL WILLIAMS[R] BRAND
INDUSTRIAL BLACK FINISH 9 1/2 INCH OVERALL LENGTH 1/4 INCH PIN HEIGHT 2 TO 4 3/4 INCH HEAD DIAMETER 2 TO 4 3/4 HEAD DIAMETER - FRACTIONAL 1/4 INCH PIN...
INDUSTRIAL BLACK FINISH 9 7/8 INCH OVERALL LENGTH 1/4 INCH PIN HEIGHT 4 1/2 TO 6 1/4 INCH HEAD DIAMETER 4 1/2 TO 6 1/4 HEAD DIAMETER - FRACTIONAL 3/8...
INSULATED TYPE VANADIUM STEEL MATERIAL 10 INCH OVERALL LENGTH 1 3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 5/8 INCH WITH 3 LAYER...
INSULATED TYPE VANADIUM STEEL MATERIAL 10 INCH OVERALL LENGTH 1 3/8 INCH MAX. JAW CAPACITY 1.375 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 1 INCH WITH 3 LAYER...
INSULATED TYPE VANADIUM STEEL MATERIAL 12 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1.5 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 1 1/4 INCH WITH 3...
INSULATED TYPE VANADIUM STEEL MATERIAL 12 INCH OVERALL LENGTH 1 5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 3/4 INCH WITH 3 LAYER...
INSULATED TYPE VANADIUM STEEL MATERIAL 15 INCH OVERALL LENGTH 1 3/4 INCH MAX. JAW CAPACITY 1.75 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 15/16 INCH WITH 3 LAYER...
INSULATED TYPE VANADIUM STEEL MATERIAL 6 INCH OVERALL LENGTH 3/4 INCH MAX. JAW CAPACITY 0.75 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 7/16 INCH WITH 3 LAYER OF...
INSULATED TYPE VANADIUM STEEL MATERIAL 8 INCH OVERALL LENGTH 1 1/16 INCH MAX. JAW CAPACITY 1.0625 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 1/2 INCH WITH 3 LAYER...
INSULATED TYPE VANADIUM STEEL MATERIAL 8 INCH OVERALL LENGTH 1 1/4 INCH MAX. JAW CAPACITY 1.25 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 3/4 INCH WITH 3 LAYER...
INTERCHANGEABLE HEAD TYPE 110.6 TO 590 LB-FT, 150 TO 800 N-M TORQUE RATING 5 N-M GRADUATION
INTERCHANGEABLE HEAD TYPE 5 TO 75 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION
INTERCHANGEABLE HEAD TYPE 7.4 TO 44.2 LB-FT, 10 TO 50 N-M TORQUE RATING 0.5 N-M GRADUATION
MEASUREMENT SCALE TYPE 10 INCH OVERALL LENGTH 1 11/64 INCH MAX. JAW CAPACITY 1 11/64 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 39/64 INCH
MEASUREMENT SCALE TYPE 10 INCH OVERALL LENGTH 1 3/4 INCH MAX. JAW CAPACITY 1.75 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 5/16 INCH JAW TIP THICKNESS 3/4 INCH...
MEASUREMENT SCALE TYPE 12 INCH OVERALL LENGTH 1 5/16 INCH MAX. JAW CAPACITY 1.3125 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 23/32 INCH
MEASUREMENT SCALE TYPE 12 INCH OVERALL LENGTH 1 5/6 INCH MAX. JAW CAPACITY 1 5/6 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 23/32 INCH
MEASUREMENT SCALE TYPE 12 INCH OVERALL LENGTH 2 3/16 INCH MAX. JAW CAPACITY 2.1875 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 3/8 INCH JAW TIP THICKNESS 7/8 INCH...
MEASUREMENT SCALE TYPE 15 INCH OVERALL LENGTH 1 11/16 INCH MAX. JAW CAPACITY 1.6875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 51/64 INCH
MEASUREMENT SCALE TYPE 18 INCH OVERALL LENGTH 2 1/16 INCH MAX. JAW CAPACITY 2.0625 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 57/64 INCH
MEASUREMENT SCALE TYPE 24 INCH OVERALL LENGTH 2 7/16 INCH MAX. JAW CAPACITY 2.4375 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 1 6/64 INCH
MEASUREMENT SCALE TYPE 4 INCH OVERALL LENGTH 1/2 INCH MAX. JAW CAPACITY 0.5 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 11/32 INCH
MEASUREMENT SCALE TYPE 6 INCH OVERALL LENGTH 3/4 INCH MAX. JAW CAPACITY 0.75 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 7/16 INCH
MEASUREMENT SCALE TYPE 6 INCH OVERALL LENGTH 3/4 INCH MAX. JAW CAPACITY 0.75 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 7/8 INCH
MEASUREMENT SCALE TYPE 8 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1.5 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 11/64 INCH JAW TIP THICKNESS1/4 INCH
MEASUREMENT SCALE TYPE 8 INCH OVERALL LENGTH 1 INCH MAX. JAW CAPACITY WILLIAMS[R] BRAND HEAD THICKNESS 1/2 INCH
MEASUREMENT SCALE, REVERSIBLE JAW TYPE 6 INCH OVERALL LENGTH 13/16 INCH MAX. JAW CAPACITY 0.8125 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 7/16 INCH MAXIMUM PIPE DIAMETER 3/8...
MEASUREMENT SCALE, REVERSIBLE JAW TYPE 8 INCH OVERALL LENGTH 1 1/16 INCH MAX. JAW CAPACITY 1.0625 MAX. JAW CAPACITY - FRACTIONAL BAHCO[R] BRAND HEAD THICKNESS 1/2 INCH MAXIMUM PIPE DIAMETER...
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 10.15 INCH OVERALL LENGTH 10 TO 50 LB-INCH, 1.4 TO 5.4 N-M TORQUE RATING 1 LB-INCH, 0.6 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE...
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 100 TO 750 LB-INCH, 14.1 TO 81.9 N-M TORQUE RATING 5 LB-INCH, 0.6 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE...
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 5 TO 75 LB-FT, 10.2 TO 98.3 N-M TORQUE RATING 0.5 LB-FT, 0.7 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE...
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 34.25 INCH OVERALL LENGTH 80 TO 400 LB-FT, 85 TO 491 N-M TORQUE RATING 5 LB-FT, 3.4 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE...
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 42 INCH OVERALL LENGTH 100 TO 600 LB-FT, 169 TO 779 N-M TORQUE RATING 5 LB-FT, 6.8 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE...
MICROMETER ADJUSTABLE, SINGLE SCALE TYPE 16 INCH OVERALL LENGTH 10 TO 60 N-M TORQUE RATING 0.5 N-M GRADUATION SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL...
MICROMETER ADJUSTABLE, SINGLE SCALE TYPE 42 INCH OVERALL LENGTH 150 TO 800 N-M TORQUE RATING 5 N-M GRADUATION SQUARE DRIVE TYPE 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL...
REVERSIBLE TYPE 15 13/16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 32
REVERSIBLE TYPE 20 1/8 INCH OVERALL LENGTH 1 INCH DRIVE SIZE WILLIAMS[R] BRAND NUMBER OF TEETH 24
REVERSIBLE TYPE 20 1/8 INCH OVERALL LENGTH 3/4 INCH DRIVE SIZE 0.75 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 24
REVERSIBLE TYPE 24 11/16 INCH OVERALL LENGTH 3/4 INCH DRIVE SIZE 0.75 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 32
REVERSIBLE TYPE 41 INCH OVERALL LENGTH 1 INCH DRIVE SIZE WILLIAMS[R] BRAND HANDLE SIZE 36 INCH HANDLE TYPE KNURLED NUMBER OF TEETH 24
REVERSIBLE TYPE 6 1/4 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 0.25 DRIVE SIZE - FRACTIONAL BAHCO[R] BRAND
REVERSIBLE TYPE FORGED ALLOY STEEL MATERIAL 5 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION...
REVERSIBLE, ENCLOSED HEAD TYPE 10 1/5 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL BAHCO[R] BRAND NUMBER OF TEETH 80
REVERSIBLE, ENCLOSED HEAD TYPE 5 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 0.25 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND NUMBER OF TEETH 72
REVERSIBLE, ENCLOSED HEAD TYPE 8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL BAHCO[R] BRAND NUMBER OF TEETH 80
REVERSIBLE, ROUND HEAD TYPE 10 1/2 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
REVERSIBLE, ROUND HEAD TYPE 11 5/16 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
REVERSIBLE, ROUND HEAD TYPE 15 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE 0.5 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
REVERSIBLE, ROUND HEAD TYPE 7 5/8 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE 0.375 DRIVE SIZE - FRACTIONAL WILLIAMS[R] BRAND HANDLE TYPE KNURLED NUMBER OF TEETH 72
SINGLE END ANGLE TYPE 18-1/4 INCH OVERALL LENGTH 3-3/4 SMALLER END SIZE - FRACTIONAL 3.75 SMALLER END SIZE - DECIMAL 3-3/4 INCH SMALLER END SIZE 2 INCH HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 18-1/4 INCH OVERALL LENGTH 3-3/8 SMALLER END SIZE - FRACTIONAL 3.375 SMALLER END SIZE - DECIMAL 3-3/8 INCH SMALLER END SIZE 2 INCH HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 18-1/4 INCH OVERALL LENGTH 3-7/8 SMALLER END SIZE - FRACTIONAL 3.875 SMALLER END SIZE - DECIMAL 3-7/8 INCH SMALLER END SIZE 2 INCH HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 18-1/4 INCH OVERALL LENGTH 4-1/4 SMALLER END SIZE - FRACTIONAL 4.25 SMALLER END SIZE - DECIMAL 4-1/4 INCH SMALLER END SIZE 2 INCH HEAD THICKNESS 12...
SINGLE END ANGLE TYPE 18-1/4 INCH OVERALL LENGTH 4-1/8 SMALLER END SIZE - FRACTIONAL 4.125 SMALLER END SIZE - DECIMAL 4-1/8 INCH SMALLER END SIZE 2 INCH HEAD THICKNESS 12...
SINGLE END TYPE 16 INCH CHAIN LENGTH 4 INCH MAX. CAPACITY HEAT TREATED PROCESS WILLIAMS[R] BRAND HANDLE LENGTH 12 INCH
SINGLE END TYPE 18 15/16 INCH OVERALL LENGTH 1.25 SMALLER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 23/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 19 INCH CHAIN LENGTH 5 INCH MAX. CAPACITY HEAT TREATED PROCESS WILLIAMS[R] BRAND HANDLE LENGTH 15 INCH
SINGLE END TYPE 22 11/16 INCH OVERALL LENGTH 1.625 SMALLER END SIZE - FRACTIONAL 1 5/8 INCH SMALLER END SIZE 7/8 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 23 INCH CHAIN LENGTH 6 INCH MAX. CAPACITY HEAT TREATED PROCESS WILLIAMS[R] BRAND HANDLE LENGTH 24 INCH
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.5 SMALLER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.5625 SMALLER END SIZE - FRACTIONAL 1 9/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.625 SMALLER END SIZE - FRACTIONAL 1 5/8 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 7 5/8 INCH OVERALL LENGTH 1.6875 SMALLER END SIZE - FRACTIONAL 1 11/16 INCH SMALLER END SIZE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 1.75 SMALLER END SIZE - FRACTIONAL 1 3/4 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 1.8125 SMALLER END SIZE - FRACTIONAL 1 13/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 1.875 SMALLER END SIZE - FRACTIONAL 1 7/8 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 1.9375 SMALLER END SIZE - FRACTIONAL 1 15/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 3 1/2...
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 2.125 SMALLER END SIZE - FRACTIONAL 2 1/8 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 2.25 SMALLER END SIZE - FRACTIONAL 2 1/4 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 48 SMALLER END SIZE IN MM 48 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE...
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 50 SMALLER END SIZE IN MM 50 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE...
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 52 SMALLER END SIZE IN MM 52 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE...
SINGLE END TYPE 8 1/2 INCH OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE...
SINGLE END TYPE 9 1/2 INCH OVERALL LENGTH 2.375 SMALLER END SIZE - FRACTIONAL 2 3/8 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND...
SINGLE END TYPE 9 1/2 INCH OVERALL LENGTH 60 SMALLER END SIZE IN MM 60 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE...
SINGLE END TYPE 9 1/2 INCH OVERALL LENGTH 65 SMALLER END SIZE IN MM 65 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 3 5/8 INCH OVERALL LENGTH 0.3125 SMALLER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 3 5/8 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 6 MM SMALLER END SIZE 1/8 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 3 5/8 INCH OVERALL LENGTH 7 SMALLER END SIZE IN MM 7 MM SMALLER END SIZE 1/8 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 3 5/8 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 8 MM SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 3 7/8 INCH OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 MM SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 4 1/4 INCH OVERALL LENGTH 0.375 SMALLER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 4 1/4 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 MM SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 4 9/16 INCH OVERALL LENGTH 0.4375 SMALLER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 4 9/16 INCH OVERALL LENGTH 11 SMALLER END SIZE IN MM 11 MM SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 5 1/2 INCH OVERALL LENGTH 0.5 SMALLER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 5 1/2 INCH OVERALL LENGTH 14 SMALLER END SIZE IN MM 14 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 5 5/16 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 5 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 12 MM SMALLER END SIZE 3/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 6 2/3 INCH OVERALL LENGTH 18 SMALLER END SIZE IN MM 18 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 6 3/16 INCH OVERALL LENGTH 0.625 SMALLER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 6 3/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 6 3/8 INCH OVERALL LENGTH 0.6875 SMALLER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 6 3/8 INCH OVERALL LENGTH 17 SMALLER END SIZE IN MM 17 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 19 SMALLER END SIZE IN MM 19 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 6 INCH OVERALL LENGTH 0.5625 SMALLER END SIZE - FRACTIONAL 9/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 6 INCH OVERALL LENGTH 15 SMALLER END SIZE IN MM 15 MM SMALLER END SIZE 1/4 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 7 1/4 INCH OVERALL LENGTH 0.8125 SMALLER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 7 1/4 INCH OVERALL LENGTH 21 SMALLER END SIZE IN MM 21 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 7 5/8 INCH OVERALL LENGTH 0.875 SMALLER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 7 5/8 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 22 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 7 INCH OVERALL LENGTH 0.75 SMALLER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 7 INCH OVERALL LENGTH 20 SMALLER END SIZE IN MM 20 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 8 1/4 INCH OVERALL LENGTH 0.9375 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 8 1/4 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 8 3/8 INCH OVERALL LENGTH 1 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END WIDTH 2 1/8 INCH WITH...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 8 7/8 INCH OVERALL LENGTH 1.0625 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 3/8 INCH HEAD THICKNESS BAHCO[R] BRAND...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 8 7/8 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 MM SMALLER END SIZE 3/8 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 8 INCH OVERALL LENGTH 23 SMALLER END SIZE IN MM 23 MM SMALLER END SIZE 5/16 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN END...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 9 1/4 INCH OVERALL LENGTH 1.125 SMALLER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 0.38 INCH HEAD THICKNESS BAHCO[R] BRAND...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 9 13/16 INCH OVERALL LENGTH 1.25 SMALLER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 3/8 INCH HEAD THICKNESS BAHCO[R] BRAND...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 9 13/16 INCH OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 MM SMALLER END SIZE 3/8 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 9 7/16 INCH OVERALL LENGTH 1.1875 SMALLER END SIZE - FRACTIONAL 1 3/16 INCH SMALLER END SIZE 3/8 INCH HEAD THICKNESS BAHCO[R] BRAND...
SINGLE END TYPE CHROME VANADIUM STEEL MATERIAL 9 7/16 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE 3/8 INCH HEAD THICKNESS BAHCO[R] BRAND OPEN...
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 5-3/8 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 5/16 INCH...
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 5-3/8 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 5/16 INCH...
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 5-3/8 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL .4375 SMALLER END SIZE - DECIMAL 7/16 INCH SMALLER END SIZE 5/16 INCH...
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 7-1/4 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL .6875 SMALLER END SIZE - DECIMAL 11/16 INCH SMALLER END SIZE 3/8 INCH...
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 7-1/4 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL .75 SMALLER END SIZE - DECIMAL 3/4 INCH SMALLER END SIZE 3/8 INCH...
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 7-1/4 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 3/8 INCH...
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 7-1/4 INCH OVERALL LENGTH 9/16 SMALLER END SIZE - FRACTIONAL .5625 SMALLER END SIZE - DECIMAL 9/16 INCH SMALLER END SIZE 3/8 INCH...
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 9-5/16 INCH OVERALL LENGTH 1 SMALLER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1/2 INCH...
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 9-5/16 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 1/2 INCH...
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 9-5/16 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1/2 INCH...
SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 9-5/16 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 1/2 INCH...
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 22 SMALLER END SIZE IN MM 22 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM...
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 23 SMALLER END SIZE IN MM 23 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM...
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM...
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 25 SMALLER END SIZE IN MM 25 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM...
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 26 SMALLER END SIZE IN MM 26 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM...
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 27 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM...
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 29 SMALLER END SIZE IN MM 29 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM...
SINGLE END, STRAIGHT TYPE 12 INCH OVERALL LENGTH 30 SMALLER END SIZE IN MM 30 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN MM...
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.3125 SMALLER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.375 SMALLER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.4375 SMALLER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.5 SMALLER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.5625 SMALLER END SIZE - FRACTIONAL 1 9/16 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 1.625 SMALLER END SIZE - FRACTIONAL 1 5/8 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 32 SMALLER END SIZE IN MM 32 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN...
SINGLE END, STRAIGHT TYPE 15 1/2 INCH OVERALL LENGTH 36 SMALLER END SIZE IN MM 36 MM SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12 SMALLER END SIZE IN...
SINGLE END, STRAIGHT TYPE 19 INCH OVERALL LENGTH 1.6875 SMALLER END SIZE - FRACTIONAL 1 11/16 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
SINGLE END, STRAIGHT TYPE 19 INCH OVERALL LENGTH 1.75 SMALLER END SIZE - FRACTIONAL 1 3/4 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
SINGLE END, STRAIGHT TYPE 19 INCH OVERALL LENGTH 1.8125 SMALLER END SIZE - FRACTIONAL 1 13/16 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
SINGLE END, STRAIGHT TYPE 19 INCH OVERALL LENGTH 1.875 SMALLER END SIZE - FRACTIONAL 1 7/8 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
SINGLE END, STRAIGHT TYPE 19 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
SINGLE END, STRAIGHT TYPE 19 INCH OVERALL LENGTH 2.125 SMALLER END SIZE - FRACTIONAL 2 1/8 INCH SMALLER END SIZE WILLIAMS[R] BRAND NUMBER OF POINTS 12
SPLIT BEAM TYPE 21 7/16 INCH OVERALL LENGTH 40 TO 250 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL
SPLIT BEAM TYPE 48 1/2 INCH OVERALL LENGTH 200 TO 600 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL
SPLIT BEAM, FLEX RATCHET HEAD TYPE 17 1/8 INCH OVERALL LENGTH 120 TO 600 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH...
SPLIT BEAM, FLEX RATCHET HEAD TYPE 17 1/8 INCH OVERALL LENGTH 20 TO 100 LB-FT TORQUE RATING 2 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH...
SPLIT BEAM, FLEX RATCHET HEAD TYPE 38 1/8 INCH OVERALL LENGTH 80 TO 400 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL WITH...

<< Prev