- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Combination Wrench 1216MRCF

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1216MRCF - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1216MRCF
Combination Wrench 1216MRCF
8 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 16 INCH SMALLER END SIZE 16 INCH LARGER END SIZE 9/32 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 1 7/32 INCH BOX END DIAMETER X 1 3/8 INCH OPEN END WIDTH
  • 8 5/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • FLEX HEAD, BOX LARGER END TYPE
  • 16 INCH SMALLER END SIZE
  • 16 INCH LARGER END SIZE
  • 9/32 INCH X 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIMENSION 1 7/32 INCH BOX END DIAMETER X 1 3/8 INCH OPEN END WIDTH
Supplier's Site Datasheet
Combination Wrench - 1216MRCF - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1216MRCF
Combination Wrench 1216MRCF
8 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE FLEX HEAD, BOX LARGER END TYPE 16 INCH SMALLER END SIZE 16 INCH LARGER END SIZE 9/32 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIMENSION 1 7/32 INCH BOX END DIAMETER X 1 3/8 INCH OPEN END WIDTH
  • 8 5/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • FLEX HEAD, BOX LARGER END TYPE
  • 16 INCH SMALLER END SIZE
  • 16 INCH LARGER END SIZE
  • 9/32 INCH X 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIMENSION 1 7/32 INCH BOX END DIAMETER X 1 3/8 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1216MRCF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Hexalobular wrenches for extremely limited access spaces - SKX-8N - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 2.32 inch (59 mm)
View Details
 - 1229920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 0.4724 to 0.5512 inch (12 to 14 mm)
Wrench Length 5.12 inch (130 mm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details