Snap-on Industrial Brands Combination Wrench 1192

Description
FORGED HEAT TREATED STEEL MATERIAL 26-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/8 SMALLER END SIZE - FRACTIONAL 2-1/8 LARGER END SIZE - FRACTIONAL 2.125 SMALLER END SIZE - DECIMAL 2.125 LARGER END SIZE - DECIMAL 2-1/8 INCH SMALLER END SIZE 2-1/8 INCH LARGER END SIZE 1-3/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 3-1/16 INCH BOX END DIAMETER X 4-5/16INCH OPEN END WIDTH WEIGHT 9.9 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
FORGED HEAT TREATED STEEL MATERIAL 26-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/8 SMALLER END SIZE - FRACTIONAL 2-1/8 LARGER END SIZE - FRACTIONAL 2.125 SMALLER END SIZE - DECIMAL 2.125 LARGER END SIZE - DECIMAL 2-1/8 INCH SMALLER END SIZE 2-1/8 INCH LARGER END SIZE 1-3/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 3-1/16 INCH BOX END DIAMETER X 4-5/16INCH OPEN END WIDTH WEIGHT 9.9 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1192 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1192
Combination Wrench 1192
FORGED HEAT TREATED STEEL MATERIAL 26-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 2-1/8 SMALLER END SIZE - FRACTIONAL 2-1/8 LARGER END SIZE - FRACTIONAL 2.125 SMALLER END SIZE - DECIMAL 2.125 LARGER END SIZE - DECIMAL 2-1/8 INCH SMALLER END SIZE 2-1/8 INCH LARGER END SIZE 1-3/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 3-1/16 INCH BOX END DIAMETER X 4-5/16INCH OPEN END WIDTH WEIGHT 9.9 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 26-1/2 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 2-1/8 SMALLER END SIZE - FRACTIONAL
  • 2-1/8 LARGER END SIZE - FRACTIONAL
  • 2.125 SMALLER END SIZE - DECIMAL
  • 2.125 LARGER END SIZE - DECIMAL
  • 2-1/8 INCH SMALLER END SIZE
  • 2-1/8 INCH LARGER END SIZE
  • 1-3/16 INCH X 7/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 3-1/16 INCH BOX END DIAMETER X 4-5/16INCH OPEN END WIDTH
  • WEIGHT 9.9 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1192
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details