Snap-on Industrial Brands Datasheets for Torque Wrenches
Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener.
Torque Wrenches: Learn more
| Product Name | Notes |
|---|---|
| ADJUSTABLE, FLEX HEAD, MICROMETER, SINGLE SCALE TYPE 16.6 INCH OVERALL LENGTH 10 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE... | |
| CLICK, DUAL SCALE TYPE 10.15 INCH OVERALL LENGTH 20 TO 150 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE... | |
| CLICK, DUAL SCALE TYPE 108.5 INCH OVERALL LENGTH 300 TO 2000 LB-FT TORQUE RATING 10 LB-FT GRADUATION 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE WITH NIST TRACEABLE CALIBRATION CERTIFICATE... | |
| DIAL, DUAL SCALE, ELECTRIC TYPE 122 INCH OVERALL LENGTH 0 TO 2000 LB-FT, 0 TO 2800 N-M TORQUE RATING 40 LB-FT, 50 N-M GRADUATION 6.5 INCH HEAD THICKNESS 1 INCH... | |
| DIAL, DUAL SCALE, ELECTRIC TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT, 0 TO 800N-M TORQUE RATING 10 LB-FT, 20 N-M GRADUATION 1.5 INCH HEAD THICKNESS 3/4 INCH DRIVE... | |
| DIAL, DUAL SCALE, ELECTRIC TYPE 74 INCH OVERALL LENGTH 0 TO 1000 LB-FT, 0 TO 1400 N-M TORQUE RATING 20 LB-FT, 25 N-M GRADUATION 3.5 INCH HEAD THICKNESS 1 INCH... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 150 LB-INCH, 0 TO 18 N-M TORQUE RATING 2 LB-INCH, 0.5 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 250 LB-INCH, 0 TO 350 N-M TORQUE RATING 5 LB-INCH, 0.5 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 30 LB-INCH, 0 TO 3.5 N-M TORQUE RATING 0.5 LB-INCH, 1 N-M GRADUATION 1.2 INCH HEAD THICKNESS 1/4... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 300 LB-INCH, 0 TO 35 N-M TORQUE RATING 5 LB-INCH, 1 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 75 LB-INCH, 0 TO 9 N-M TORQUE RATING 1 LB-INCH, 0.2 N-M GRADUATION 1.2 INCH HEAD THICKNESS 1/4... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 50 LB-FT, 0 TO 70 N-M TORQUE RATING 1 LB-FT, 2 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 600 LB-INCH, 0 TO 70 N-M TORQUE RATING 10 LB-INCH, 2 N-M GRADUATION 1.2 INCH HEAD THICKNESS 3/8... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 100 LB-FT, 0 TO 140 N-M TORQUE RATING 2 LB-FT, 2.5 N-M GRADUATION 1.5 INCH HEAD THICKNESS 1/2... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 175 LB-FT, 0 TO 240 N-M TORQUE RATING 5 LB-FT, 5 N-M GRADUATION 1.5 INCH HEAD THICKNESS 1/2... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 250 LB-FT, 0 TO 350 N-M TORQUE RATING 5 LB-FT, 10 N-M GRADUATION 1.5 INCH HEAD THICKNESS 1/2... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 28 INCH OVERALL LENGTH 0 TO 350 LB-FT, 0 TO 480 N-M TORQUE RATING 10 LB-FT, 10 N-M GRADUATION 1.5 INCH HEAD THICKNESS 3/4... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT, 0 TO 800N-M TORQUE RATING 10 LB-FT, 20 N-M GRADUATION 1.5 INCH HEAD THICKNESS 3/4 INCH... | |
| DIAL, DUAL SCALE, MEMORY NEEDLE TYPE 74 INCH OVERALL LENGTH 0 TO 1000 LB-FT, 0 TO 1400 N-M TORQUE RATING 20 LB-FT, 25 N-M GRADUATION 3.5 INCH HEAD THICKNESS 1... | |
| DIAL, SINGLE SCALE, ELECTRIC TYPE 122 INCH OVERALL LENGTH 0 TO 2000 LB-FT TORQUE RATING 40 LB-FT GRADUATION FEMALE DRIVE TYPE 1 INCH DRIVE SIZE INCLUDING 5 PIECE HANDLE ASSEMBLY,... | |
| DIAL, SINGLE SCALE, ELECTRIC TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING 1 EXTENSION... | |
| DIAL, SINGLE SCALE, ELECTRIC TYPE 74 INCH OVERALL LENGTH 0 TO 1000 LB-FT TORQUE RATING 20 LB-FT GRADUATION 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE, INDICATING LIGHT, BUZZER WITH... | |
| DIAL, SINGLE SCALE, ELECTRIC TYPE 74 INCH OVERALL LENGTH 0 TO 1400 N-M TORQUE RATING 25 N-M GRADUATION 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE, INDICATING LIGHT, BUZZER | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 1.8 N-M TORQUE RATING 0.05 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 18 N-M TORQUE RATING 0.5 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 3.5 N-M TORQUE RATING 0.1 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 30 LB-INCH TORQUE RATING 0.5 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 30 N-M TORQUE RATING 0.5 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 300 LB-INCH TORQUE RATING 5 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 35 N-M TORQUE RATING 1 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 75 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 75 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 9 N-M TORQUE RATING 0.2 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 11.5 INCH OVERALL LENGTH 0 TO 9 N-M TORQUE RATING 0.2 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 50 LB-FT TORQUE RATING 1 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 600 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 70 N-M TORQUE RATING 2 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 100 LB-FT TORQUE RATING 2 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 140 N-M TORQUE RATING 2.5 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 175 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 240 N-M TORQUE RATING 5 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 250 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 21.75 INCH OVERALL LENGTH 0 TO 350 N-M TORQUE RATING 10 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 28 INCH OVERALL LENGTH 0 TO 350 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL WITH NIST... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 28 INCH OVERALL LENGTH 0 TO 480 N-M TORQUE RATING 10 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 47 INCH OVERALL LENGTH 0 TO 600 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING 1... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 47 INCH OVERALL LENGTH 0 TO 800 N-M TORQUE RATING 20 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL INCLUDING 1... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 74 INCH OVERALL LENGTH 0 TO 1000 LB-FT TORQUE RATING 20 LB-FT GRADUATION 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE WITH NIST TRACEABLE... | |
| DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 74 INCH OVERALL LENGTH 0 TO 1400 N-M TORQUE RATING 25 N-M GRADUATION 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE | |
| ELECTRONIC TYPE 13.5 INCH OVERALL LENGTH 5 TO 50 LB-INCH, 0.4 TO 4.2 LB-FT, 0.56 TO 5.6 N-M, 5.7 TO 57 KG-CM, 0.057 TO 0.57 KG-M TORQUE RATING 0.01 LB-INCH,... | |
| ELECTRONIC TYPE 14.9 INCH OVERALL LENGTH 25 TO 250 LB-INCH, 2 TO 20 LB-FT, 2.8 TO 28 N-M, 29 TO 288 KG-CM, 0.29 TO 2.88 KG-M TORQUE RATING 0.1 LB-INCH,... | |
| ELECTRONIC TYPE 14.9 INCH OVERALL LENGTH 60 TO 600 LB-INCH, 5 TO 50 LB-FT, 6.8 TO 67.7 N-M, 69.1TO 691 KG-CM, 0.7 TO 6.9 KG-M TORQUE RATING 0.1 LB-INCH, 0.01... | |
| ELECTRONIC TYPE 17 INCH OVERALL LENGTH 10 TO 100 LB-FT, 120 TO 1200 LB-INCH 12.6 TO 135.6 N-M TORQUE RATING 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH... | |
| ELECTRONIC TYPE 21.5 INCH OVERALL LENGTH 300 TO 3000 LB-INCH, 25 TO 250 LB-FT, 34 TO 338 N-M, 340 TO 3400 KG-CM, 3.4 TO 34 KG-M TORQUE RATING 1 LB-INCH,... | |
| ELECTRONIC TYPE 27 INCH OVERALL LENGTH 25 TO 250 LB-FT, 300 TO 3000 LB-INCH, 33.8 TO 338 N-M TORQUE RATING 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH... | |
| ELECTRONIC TYPE 46.5 INCH OVERALL LENGTH 720 TO 7200 LB-INCH, 60 TO 600LB-FT, 81 TO 813 N-M, 830 TO 8300 KG-CM, 8.3 TO 83 KG-M TORQUE RATING 3 LB-INCH, 0.2... | |
| ELECTRONIC TYPE 74 INCH OVERALL LENGTH 100 TO 1000 LB-FT, 135 TO 1355 N-M, 14 TO 138 KG-M TORQUE RATING 0.1 LB-FT, 0.11 N-M, 1 KG-M GRADUATION 1 INCH DRIVE... | |
| ELECTRONIC, DIAL TYPE CAPRON[R] MATERIAL 11.5 INCH OVERALL LENGTH 5 TO 50 LB-INCH, 0.42 TO 4.17 LB-FT, 0.56 TO 5.65 N-M, 57 TO 57.61 KG-CM TORQUE RATING 1/4 INCH DRIVE... | |
| ELECTRONIC, DIAL TYPE CAPRON[R] MATERIAL 14.5 INCH OVERALL LENGTH 25 TO 250 LB-INCH, 2.08 TO 20.83 LB-FT, 2.82 TO 28.25 N-M, 28 TO 280.03 KG-CM TORQUE RATING 3/8 INCH DRIVE... | |
| ELECTRONIC, DIAL TYPE CAPRON[R] MATERIAL 14.5 INCH OVERALL LENGTH 60 TO 600 LB-INCH, 5 TO 50 LB-FT, 6.79 TO 67.79 N-M, 69 TO 691.27 KG-CM TORQUE RATING 3/8 INCH DRIVE... | |
| ELECTRONIC, FLEX RATCHET HEAD TYPE 15 INCH OVERALL LENGTH 2 TO 20 LB-FT, 24 TO 240 LB-INCH, 2.71 TO 27.1 N-M, 27.6 TO 276 KG-CM TORQUE RATING 1/4 INCH DRIVE... | |
| ELECTRONIC, FLEX RATCHET HEAD TYPE 17 INCH OVERALL LENGTH 10 TO 100 LB-FT, 120 TO 1200 LB-INCH, 13.6 TO 135.6 N-M, 138 TO 1382 KG-CM TORQUE RATING 3/8 INCH DRIVE... | |
| ELECTRONIC, FLEX RATCHET HEAD TYPE 17 INCH OVERALL LENGTH 5 TO 100 LB-FT, 120 TO 1200 LB-INCH, 13.6 TO 135.6 N-M, 138 TO 1382 KG-CM TORQUE RATING 3/8 INCH DRIVE... | |
| ELECTRONIC, FLEX RATCHET HEAD TYPE 27 INCH OVERALL LENGTH 25 TO 250 LB-FT, 300 TO 3000 LB-INCH, 33.8 TO 338 N-M, 345 TO 3456 KG-CM TORQUE RATING 1/2 INCH DRIVE... | |
| ELECTRONIC, RATCHET HEAD TYPE 49 INCH OVERALL LENGTH 120 TO 600 LB-FT, 1440 TO 7200 LB-INCH, 156 TO 780 N-M TORQUE RATING 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE -... | |
| INTERCHANGEABLE HEAD TYPE 110.6 TO 590 LB-FT, 150 TO 800 N-M TORQUE RATING 5 N-M GRADUATION | |
| INTERCHANGEABLE HEAD TYPE 14.8 TO 73.8 LB-FT, 20 TO 100 N-M TORQUE RATING 0.5 N-M GRADUATION | |
| INTERCHANGEABLE HEAD TYPE 20 TO 150 LB-FT TORQUE RATING 1 LB-FT GRADUATION | |
| INTERCHANGEABLE HEAD TYPE 29.5 TO 147.5 LB-FT, 40 TO 200 N-M TORQUE RATING 2 N-M GRADUATION | |
| INTERCHANGEABLE HEAD TYPE 30 TO 250 LB-FT TORQUE RATING 1 LB-FT GRADUATION | |
| INTERCHANGEABLE HEAD TYPE 44.3 TO 250.8 LB-FT, 70 TO 350 N-M TORQUE RATING 2 N-M GRADUATION | |
| INTERCHANGEABLE HEAD TYPE 5 TO 75 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION | |
| INTERCHANGEABLE HEAD TYPE 7.4 TO 44.2 LB-FT, 10 TO 50 N-M TORQUE RATING 0.5 N-M GRADUATION | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 10 INCH OVERALL LENGTH 20 TO 15 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 10.15 INCH OVERALL LENGTH 10 TO 50 LB-INCH, 1.4 TO 5.4 N-M TORQUE RATING 1 LB-INCH, 0.6 N-M GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 10.15 INCH OVERALL LENGTH 20 TO 150 LB-INCH, 2.8 TO 15.3 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 10.15 INCH OVERALL LENGTH 30 TO 200 LB-INCH, 4 TO 22 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 11.25 INCH OVERALL LENGTH 30 TO 250 LB-INCH, 4 TO 27.7 N-M TORQUE RATING 1 LB-INCH, 0.12 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 10 TO 100 LB-FT, 16.9 TO 132.2 N-M TORQUE RATING 0.5 LB-FT, 0.7 NM GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 10 TO 100 LB-FT, 16.9 TO 132.2 N-M TORQUE RATING 1 LB-FT, 0.7 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 100 TO 750 LB-INCH, 14.1 TO 81.9 N-M TORQUE RATING 5 LB-INCH, 0.6 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 150 TO 1000 LB-INCH, 19.8 TO 110.2 N-M TORQUE RATING 5 LB-INCH, 0.6 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 16 INCH OVERALL LENGTH 5 TO 75 LB-FT, 10.2 TO 98.3 N-M TORQUE RATING 0.5 LB-FT, 0.7 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 18 INCH OVERALL LENGTH 300 TO 2500 LB-INCH, 39.6 TO 276.9 N-M TORQUE RATING 10 LB-INCH, 1.2 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 19 INCH OVERALL LENGTH 20 TO 150 LB-FT, 34 TO 197 N-M TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 24.4 INCH OVERALL LENGTH 30 TO 250 LB-FT, 47 TO 332 N-M TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 24.4 INCH OVERALL LENGTH 30 TO 250 LB-FT, 47 TO 332 TORQUE RATING 1 LB-FT, 1.4 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 34.25 INCH OVERALL LENGTH 80 TO 400 LB-FT, 85 TO 491 N-M TORQUE RATING 5 LB-FT, 3.4 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 42 INCH OVERALL LENGTH 100 TO 600 LB-FT, 169 TO 779 N-M TORQUE RATING 5 LB-FT, 6.8 N-M GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE... | |
| MICROMETER ADJUSTABLE, DUAL SCALE TYPE 70 INCH OVERALL LENGTH 200 TO 1000 LB-FT, 305 TO 1322 N-M TORQUE RATING 5 LB-FT, 6.8 N-M GRADUATION 1 INCH DRIVE SIZE WITH NIST... | |
| MICROMETER ADJUSTABLE, SINGLE SCALE TYPE 16 INCH OVERALL LENGTH 10 TO 60 N-M TORQUE RATING 0.5 N-M GRADUATION SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL... | |
| MICROMETER ADJUSTABLE, SINGLE SCALE TYPE 16 INCH OVERALL LENGTH 20 TO 100 N-M TORQUE RATING 0.5 N-M GRADUATION SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL... | |
| MICROMETER ADJUSTABLE, SINGLE SCALE TYPE 19 INCH OVERALL LENGTH 40 TO 200 N-M TORQUE RATING 2 N-M GRADUATION SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL... | |
| MICROMETER ADJUSTABLE, SINGLE SCALE TYPE 24.4 INCH OVERALL LENGTH 60 TO 340 N-M TORQUE RATING 2 N-M GRADUATION SQUARE DRIVE TYPE 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL... | |
| MICROMETER ADJUSTABLE, SINGLE SCALE TYPE 42 INCH OVERALL LENGTH 150 TO 800 N-M TORQUE RATING 5 N-M GRADUATION SQUARE DRIVE TYPE 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL... | |
| MICROMETER ADJUSTABLE, SINGLE SCALE TYPE 70 INCH OVERALL LENGTH 300 TO 1500 N-M TORQUE RATING 10 N-M GRADUATION SQUARE DRIVE TYPE 1 INCH DRIVE SIZE INCLUDING 1 EXTENSION HANDLE | |
| PRESET TYPE 5.25 INCH OVERALL LENGTH 20 TO 170 LB-INCH TORQUE RATING FEMALE HEX DRIVE TYPE 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL TORKY[T] BRAND | |
| PRESET TYPE 5.25 INCH OVERALL LENGTH 20 TO 170 LB-INCH TORQUE RATING MALE SQUARE DRIVE TYPE 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL TORKY[T] BRAND | |
| PRESET TYPE 5.25 INCH OVERALL LENGTH 20 TO 170 LB-INCH TORQUE RATING MALE SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL TORKY[T] BRAND | |
| SPLIT BEAM TYPE 21 7/16 INCH OVERALL LENGTH 40 TO 250 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL | |
| SPLIT BEAM TYPE 48 1/2 INCH OVERALL LENGTH 200 TO 600 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL | |
| SPLIT BEAM, FLEX RATCHET HEAD TYPE 17 1/8 INCH OVERALL LENGTH 120 TO 600 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH... | |
| SPLIT BEAM, FLEX RATCHET HEAD TYPE 17 1/8 INCH OVERALL LENGTH 20 TO 100 LB-FT TORQUE RATING 2 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH... | |
| SPLIT BEAM, FLEX RATCHET HEAD TYPE 38 1/8 INCH OVERALL LENGTH 80 TO 400 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL WITH... |