Snap-on Industrial Brands Open End Wrench 3530

Description
SINGLE END TYPE 6 7/8 INCH OVERALL LENGTH 0.9375 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 1 7/8 INCH
Datasheet
Description
SINGLE END TYPE 6 7/8 INCH OVERALL LENGTH 0.9375 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 1 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 3530 - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
3530
Open End Wrench 3530
SINGLE END TYPE 6 7/8 INCH OVERALL LENGTH 0.9375 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE WILLIAMS[R] BRAND APPLICABLE STANDARD GGG-W-636E HEAD DIAMETER 1 7/8 INCH
  • SINGLE END TYPE
  • 6 7/8 INCH OVERALL LENGTH
  • 0.9375 SMALLER END SIZE - FRACTIONAL
  • 15/16 INCH SMALLER END SIZE
  • 1/4 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD GGG-W-636E
  • HEAD DIAMETER 1 7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 3530
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details