Snap-on Industrial Brands Combination Wrench 1178A

Description
FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-9/16 SMALLER END SIZE - FRACTIONAL 1-9/16 LARGER END SIZE - FRACTIONAL 1.5625 SMALLER END SIZE - DECIMAL 1.5625 LARGER END SIZE - DECIMAL 1-9/16 INCH SMALLER END SIZE 1-9/16 INCH LARGER END SIZE 29/32 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-11/32 INCH BOX END DIAMETER X 3-1/4 INCH OPEN END WIDTH WEIGHT 3.2 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-9/16 SMALLER END SIZE - FRACTIONAL 1-9/16 LARGER END SIZE - FRACTIONAL 1.5625 SMALLER END SIZE - DECIMAL 1.5625 LARGER END SIZE - DECIMAL 1-9/16 INCH SMALLER END SIZE 1-9/16 INCH LARGER END SIZE 29/32 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-11/32 INCH BOX END DIAMETER X 3-1/4 INCH OPEN END WIDTH WEIGHT 3.2 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1178A - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1178A
Combination Wrench 1178A
FORGED HEAT TREATED STEEL MATERIAL 21 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1-9/16 SMALLER END SIZE - FRACTIONAL 1-9/16 LARGER END SIZE - FRACTIONAL 1.5625 SMALLER END SIZE - DECIMAL 1.5625 LARGER END SIZE - DECIMAL 1-9/16 INCH SMALLER END SIZE 1-9/16 INCH LARGER END SIZE 29/32 INCH X 11/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 2-11/32 INCH BOX END DIAMETER X 3-1/4 INCH OPEN END WIDTH WEIGHT 3.2 LB COATING SATIN CHROME FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 21 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1-9/16 SMALLER END SIZE - FRACTIONAL
  • 1-9/16 LARGER END SIZE - FRACTIONAL
  • 1.5625 SMALLER END SIZE - DECIMAL
  • 1.5625 LARGER END SIZE - DECIMAL
  • 1-9/16 INCH SMALLER END SIZE
  • 1-9/16 INCH LARGER END SIZE
  • 29/32 INCH X 11/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 2-11/32 INCH BOX END DIAMETER X 3-1/4 INCH OPEN END WIDTH
  • WEIGHT 3.2 LB
  • COATING SATIN CHROME FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1178A
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details