Snap-on Industrial Brands Combination Wrench 1242B

Description
17 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.3125 SMALLER END SIZE - FRACTIONAL 1.3125 LARGER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE 19/32 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 29/32 INCH BOX END DIAMETER X 213/16 INCH OPEN END WIDTH
Datasheet
Description
17 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.3125 SMALLER END SIZE - FRACTIONAL 1.3125 LARGER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE 19/32 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 29/32 INCH BOX END DIAMETER X 213/16 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1242B - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1242B
Combination Wrench 1242B
17 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.3125 SMALLER END SIZE - FRACTIONAL 1.3125 LARGER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE 19/32 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 29/32 INCH BOX END DIAMETER X 213/16 INCH OPEN END WIDTH
  • 17 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1.3125 SMALLER END SIZE - FRACTIONAL
  • 1.3125 LARGER END SIZE - FRACTIONAL
  • 1 5/16 INCH SMALLER END SIZE
  • 1 5/16 INCH LARGER END SIZE
  • 19/32 INCH X 3/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 29/32 INCH BOX END DIAMETER X 213/16 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1242B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details