Snap-on Industrial Brands Combination Wrench 1223MSC

Description
12 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE 23 MM LARGER END SIZE 9/16 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 11/32 INCH BOX END DIAMETER X 1 31/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
12 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE 23 MM LARGER END SIZE 9/16 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 11/32 INCH BOX END DIAMETER X 1 31/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1223MSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1223MSC
Combination Wrench 1223MSC
12 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 23 SMALLER END SIZE IN MM 23 LARGER END SIZE IN MM 23 MM SMALLER END SIZE 23 MM LARGER END SIZE 9/16 INCH X 7/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 11/32 INCH BOX END DIAMETER X 1 31/32 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 12 7/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 23 SMALLER END SIZE IN MM
  • 23 LARGER END SIZE IN MM
  • 23 MM SMALLER END SIZE
  • 23 MM LARGER END SIZE
  • 9/16 INCH X 7/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 11/32 INCH BOX END DIAMETER X 1 31/32 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1223MSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details