Snap-on Industrial Brands Combination Wrench 11718

Description
5 3/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE 5/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 1 7/16 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
5 3/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE 5/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 1 7/16 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11718 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11718
Combination Wrench 11718
5 3/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 18 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 18 MM SMALLER END SIZE 18 MM LARGER END SIZE 5/16 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 TYPE STUBBY HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 1 7/16 INCH OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 5 3/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 18 SMALLER END SIZE IN MM
  • 18 LARGER END SIZE IN MM
  • 18 MM SMALLER END SIZE
  • 18 MM LARGER END SIZE
  • 5/16 INCH X 7/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • TYPE STUBBY
  • HEAD DIMENSION 1 1/32 INCH BOX END DIAMETER X 1 7/16 INCH OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11718
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details