Bahco Socket Wrench 28MV-14

Description
T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 14 MM SOCKET SIZE 14 SOCKET SIZE IN MM 1 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5 1/2 INCH BROACH DEPTH 1/2 INCH BOLT CLEARANCE 1 3/4 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION SOCKET SIZE IN MM - UOM MM
Datasheet
Description
T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 14 MM SOCKET SIZE 14 SOCKET SIZE IN MM 1 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5 1/2 INCH BROACH DEPTH 1/2 INCH BOLT CLEARANCE 1 3/4 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION SOCKET SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Wrench - 28MV-14 - Snap-on Industrial Brands
Kenosha, WI, USA
Socket Wrench
28MV-14
Socket Wrench 28MV-14
T HANDLE TYPE VANADIUM STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 14 MM SOCKET SIZE 14 SOCKET SIZE IN MM 1 INCH SOCKET OUTER DIAMETER BAHCO[R] BRAND HANDLE LENGTH 5 1/2 INCH BROACH DEPTH 1/2 INCH BOLT CLEARANCE 1 3/4 INCH WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION SOCKET SIZE IN MM - UOM MM
  • T HANDLE TYPE
  • VANADIUM STEEL MATERIAL
  • 7 3/4 INCH OVERALL LENGTH
  • 14 MM SOCKET SIZE
  • 14 SOCKET SIZE IN MM
  • 1 INCH SOCKET OUTER DIAMETER
  • BAHCO[R] BRAND
  • HANDLE LENGTH 5 1/2 INCH
  • BROACH DEPTH 1/2 INCH
  • BOLT CLEARANCE 1 3/4 INCH
  • WITH 3 LAYER OF RED, ORANGE, YELLOW 1000 V INSULATION
  • SOCKET SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 28MV-14
Product Name Socket Wrench
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details