- Trained on our vast library of engineering resources.

Snap-on Industrial Brands Torque Wrench 25003MRMH

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 25003MRMH - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
25003MRMH
Torque Wrench 25003MRMH
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 18 INCH OVERALL LENGTH 300 TO 2500 LB-INCH, 39.6 TO 276.9 N-M TORQUE RATING 10 LB-INCH, 1.2 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • MICROMETER ADJUSTABLE, DUAL SCALE TYPE
  • 18 INCH OVERALL LENGTH
  • 300 TO 2500 LB-INCH, 39.6 TO 276.9 N-M TORQUE RATING
  • 10 LB-INCH, 1.2 N-M GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet
Torque Wrench - 25003MRMH - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
25003MRMH
Torque Wrench 25003MRMH
MICROMETER ADJUSTABLE, DUAL SCALE TYPE 18 INCH OVERALL LENGTH 300 TO 2500 LB-INCH, 39.6 TO 276.9 N-M TORQUE RATING 10 LB-INCH, 1.2 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
  • MICROMETER ADJUSTABLE, DUAL SCALE TYPE
  • 18 INCH OVERALL LENGTH
  • 300 TO 2500 LB-INCH, 39.6 TO 276.9 N-M TORQUE RATING
  • 10 LB-INCH, 1.2 N-M GRADUATION
  • 1/2 INCH DRIVE SIZE
  • 1/2 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 25003MRMH
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Titanium Hexagon Key - SKHTG-2 - NBK America LLC
Specs
Type Key
Power Manual Tools
Wrench Length 3.03 inch (77 mm)
View Details
 - 1253902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details