Snap-on Industrial Brands Combination Wrench 11240

Description
17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.25 SMALLER END SIZE - FRACTIONAL 1.25 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 9/16 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 17/32 INCH OPEN END WIDTH
Datasheet
Description
17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.25 SMALLER END SIZE - FRACTIONAL 1.25 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 9/16 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 17/32 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11240 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11240
Combination Wrench 11240
17 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.25 SMALLER END SIZE - FRACTIONAL 1.25 LARGER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE 1 1/4 INCH LARGER END SIZE 9/16 INCH X 3/4 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 17/32 INCH OPEN END WIDTH
  • 17 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1.25 SMALLER END SIZE - FRACTIONAL
  • 1.25 LARGER END SIZE - FRACTIONAL
  • 1 1/4 INCH SMALLER END SIZE
  • 1 1/4 INCH LARGER END SIZE
  • 9/16 INCH X 3/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 3/4 INCH BOX END DIAMETER X 2 17/32 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11240
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details