Snap-on Industrial Brands Open End Wrench 1230TOE

Description
SINGLE END TYPE 29 7/8 INCH OVERALL LENGTH 0.9375 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 1 15/16 INCH
Datasheet
Description
SINGLE END TYPE 29 7/8 INCH OVERALL LENGTH 0.9375 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 1 15/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - 1230TOE - Snap-on Industrial Brands
Kenosha, WI, USA
Open End Wrench
1230TOE
Open End Wrench 1230TOE
SINGLE END TYPE 29 7/8 INCH OVERALL LENGTH 0.9375 SMALLER END SIZE - FRACTIONAL 15/16 INCH SMALLER END SIZE 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND HEAD DIAMETER 1 15/16 INCH
  • SINGLE END TYPE
  • 29 7/8 INCH OVERALL LENGTH
  • 0.9375 SMALLER END SIZE - FRACTIONAL
  • 15/16 INCH SMALLER END SIZE
  • 1/2 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • HEAD DIAMETER 1 15/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1230TOE
Product Name Open End Wrench
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details