Snap-on Industrial Brands Combination Wrench 1209MRCS

Description
3 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 5/32 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND TYPE STUBBY HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH BOX END DIAMETER LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
3 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 5/32 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND TYPE STUBBY HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH BOX END DIAMETER LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1209MRCS - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1209MRCS
Combination Wrench 1209MRCS
3 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 5/32 INCH X 5/16 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND TYPE STUBBY HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH BOX END DIAMETER LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 3 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 9 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • 9 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • 5/32 INCH X 5/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • TYPE STUBBY
  • HEAD DIMENSION 3/4 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH BOX END DIAMETER
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1209MRCS
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details