Snap-on Industrial Brands Combination Wrench 1246

Description
19 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.4375 SMALLER END SIZE - FRACTIONAL 1.4375 LARGER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE 5/8 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 2 3/32 INCH BOX END DIAMETER X 19 1/4 INCH OPEN END WIDTH
Datasheet
Description
19 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.4375 SMALLER END SIZE - FRACTIONAL 1.4375 LARGER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE 5/8 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 2 3/32 INCH BOX END DIAMETER X 19 1/4 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1246 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1246
Combination Wrench 1246
19 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.4375 SMALLER END SIZE - FRACTIONAL 1.4375 LARGER END SIZE - FRACTIONAL 1 7/16 INCH SMALLER END SIZE 1 7/16 INCH LARGER END SIZE 5/8 INCH X 7/8 INCH HEAD THICKNESS 12 POINT(S) SUPERCOMBO[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 2 3/32 INCH BOX END DIAMETER X 19 1/4 INCH OPEN END WIDTH
  • 19 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1.4375 SMALLER END SIZE - FRACTIONAL
  • 1.4375 LARGER END SIZE - FRACTIONAL
  • 1 7/16 INCH SMALLER END SIZE
  • 1 7/16 INCH LARGER END SIZE
  • 5/8 INCH X 7/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • SUPERCOMBO[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 2 3/32 INCH BOX END DIAMETER X 19 1/4 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1246
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details