Snap-on Industrial Brands Combination Wrench 11224

Description
11 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 3/8 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/32 INCH BOX END DIAMETER X 1 5/8 INCH OPEN END WIDTH
Datasheet
Description
11 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 3/8 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/32 INCH BOX END DIAMETER X 1 5/8 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 11224 - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
11224
Combination Wrench 11224
11 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 0.75 SMALLER END SIZE - FRACTIONAL 0.75 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 3/4 INCH LARGER END SIZE 3/8 INCH X 1/2 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 3/32 INCH BOX END DIAMETER X 1 5/8 INCH OPEN END WIDTH
  • 11 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 0.75 SMALLER END SIZE - FRACTIONAL
  • 0.75 LARGER END SIZE - FRACTIONAL
  • 3/4 INCH SMALLER END SIZE
  • 3/4 INCH LARGER END SIZE
  • 3/8 INCH X 1/2 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 3/32 INCH BOX END DIAMETER X 1 5/8 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 11224
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 54 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1 to 2.62 inch (25.4 to 66.67 mm)
Wrench Length 24 inch (610 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details