Snap-on Industrial Brands Combination Wrench 1199BL

Description
FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 SMALLER END SIZE - FRACTIONAL 3 LARGER END SIZE - FRACTIONAL 3 SMALLER END SIZE - DECIMAL 3 LARGER END SIZE - DECIMAL 3 INCH SMALLER END SIZE 3 INCH LARGER END SIZE 1-5/8 INCH X 1-7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 4-7/8 INCH BOX END DIAMETER X 6-9/16 INCH OPEN END WIDTH WEIGHT 21.4 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 SMALLER END SIZE - FRACTIONAL 3 LARGER END SIZE - FRACTIONAL 3 SMALLER END SIZE - DECIMAL 3 LARGER END SIZE - DECIMAL 3 INCH SMALLER END SIZE 3 INCH LARGER END SIZE 1-5/8 INCH X 1-7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 4-7/8 INCH BOX END DIAMETER X 6-9/16 INCH OPEN END WIDTH WEIGHT 21.4 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1199BL - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1199BL
Combination Wrench 1199BL
FORGED HEAT TREATED STEEL MATERIAL 31-13/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 SMALLER END SIZE - FRACTIONAL 3 LARGER END SIZE - FRACTIONAL 3 SMALLER END SIZE - DECIMAL 3 LARGER END SIZE - DECIMAL 3 INCH SMALLER END SIZE 3 INCH LARGER END SIZE 1-5/8 INCH X 1-7/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954 TYPE ANGLE HEAD DIMENSION 4-7/8 INCH BOX END DIAMETER X 6-9/16 INCH OPEN END WIDTH WEIGHT 21.4 LB COATING BLACK SATIN FINISH LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • FORGED HEAT TREATED STEEL MATERIAL
  • 31-13/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3 SMALLER END SIZE - FRACTIONAL
  • 3 LARGER END SIZE - FRACTIONAL
  • 3 SMALLER END SIZE - DECIMAL
  • 3 LARGER END SIZE - DECIMAL
  • 3 INCH SMALLER END SIZE
  • 3 INCH LARGER END SIZE
  • 1-5/8 INCH X 1-7/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-636E, ANSI B107.6, SAE AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 4-7/8 INCH BOX END DIAMETER X 6-9/16 INCH OPEN END WIDTH
  • WEIGHT 21.4 LB
  • COATING BLACK SATIN FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1199BL
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details