Snap-on Industrial Brands Datasheets for Pry Bars

Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked, that allow to be used as a lever. Crowbars are designed with a curved end and angled end that allow proper leverage during nail removal.
Pry Bars: Learn more

Product Name Notes
12 INCH OVERALL LENGTH 3/8 INCH END WIDTH HEAT TREATED PROCESS WILLIAMS[R] BRAND
17 INCH OVERALL LENGTH 3/8 INCH END WIDTH HEAT TREATED PROCESS WILLIAMS[R] BRAND
25 INCH OVERALL LENGTH 1/2 INCH END WIDTH HEAT TREATED PROCESS WILLIAMS[R] BRAND
31 INCH OVERALL LENGTH 1/2 INCH END WIDTH HEAT TREATED PROCESS WILLIAMS[R] BRAND
36 INCH OVERALL LENGTH 5/8 INCH END WIDTH HEAT TREATED PROCESS WILLIAMS[R] BRAND
38 INCH OVERALL LENGTH 7/8 INCH END WIDTH ALIGNING, PRYING, POSITIONING APPLICATION WILLIAMS[R] BRAND STOCK SIZE 3/4 INCH
42 INCH OVERALL LENGTH 1 INCH END WIDTH ALIGNING, PRYING, POSITIONING APPLICATION WILLIAMS[R] BRAND STOCK SIZE 7/8 INCH
42 INCH OVERALL LENGTH 5/8 INCH END WIDTH HEAT TREATED PROCESS WILLIAMS[R] BRAND
44 INCH OVERALL LENGTH 7/8 INCH END WIDTH HEAT TREATED PROCESS WILLIAMS[R] BRAND
58 INCH OVERALL LENGTH 3/4 INCH END WIDTH HEAT TREATED PROCESS WILLIAMS[R] BRAND
CHISEL HEAD, POINTED END TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 14 INCH OVERALL LENGTH 14 OVERALL LENGTH - FRACTIONAL 14 OVERALL LENGTH - DECIMAL ALIGNING, POSITIONING APPLICATION 0.72 LB...
CHISEL HEAD, POINTED END TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 16 INCH OVERALL LENGTH 16 OVERALL LENGTH - FRACTIONAL 16 OVERALL LENGTH - DECIMAL ALIGNING, POSITIONING APPLICATION 1.21 LB...
CHISEL HEAD, POINTED END TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL ALIGNING, POSITIONING APPLICATION 2.1 LB...
CHISEL HEAD, POINTED END TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 19-5/8 INCH OVERALL LENGTH 19-5/8 OVERALL LENGTH - FRACTIONAL 19.625 OVERALL LENGTH - DECIMAL ALIGNING, POSITIONING APPLICATION 2.76 LB...
CHISEL HEAD, POINTED END TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 24 INCH OVERALL LENGTH 24 OVERALL LENGTH - FRACTIONAL 24 OVERALL LENGTH - DECIMAL ALIGNING, POSITIONING APPLICATION 2.76 LB...
CHISEL HEAD, POINTED END TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH 30 OVERALL LENGTH - FRACTIONAL 30 OVERALL LENGTH - DECIMAL ALIGNING, POSITIONING APPLICATION 5 LB...
POINTED END, ROLLING HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 16 INCH OVERALL LENGTH 16 OVERALL LENGTH - FRACTIONAL 16 OVERALL LENGTH - DECIMAL ALIGNING APPLICATION 0.92 LB WEIGHT...
POINTED END, ROLLING HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 18 INCH OVERALL LENGTH 18 OVERALL LENGTH - FRACTIONAL 18 OVERALL LENGTH - DECIMAL ALIGNING APPLICATION 1.55 LB WEIGHT...
POINTED END, ROLLING HEAD TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 9 INCH OVERALL LENGTH 9 OVERALL LENGTH - FRACTIONAL 9 OVERALL LENGTH - DECIMAL ALIGNING APPLICATION 0.27 LB WEIGHT...
ROLLING HEAD TYPE 12 INCH OVERALL LENGTH ALIGNING APPLICATION WILLIAMS[R] BRAND STOCK SIZE 7/16 INCH
ROLLING HEAD TYPE 16 INCH OVERALL LENGTH ALIGNING APPLICATION WILLIAMS[R] BRAND STOCK SIZE 9/16 INCH
ROLLING HEAD TYPE 21 INCH OVERALL LENGTH ALIGNING APPLICATION WILLIAMS[R] BRAND STOCK SIZE 11/16 INCH