Snap-on Industrial Brands Combination Wrench 1234YSC

Description
14 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 1/2 INCH X 21/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 9/16 INCH BOX END DIAMETER X 21/4 INCH OPEN END WIDTH
Datasheet
Description
14 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 1/2 INCH X 21/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 9/16 INCH BOX END DIAMETER X 21/4 INCH OPEN END WIDTH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - 1234YSC - Snap-on Industrial Brands
Kenosha, WI, USA
Combination Wrench
1234YSC
Combination Wrench 1234YSC
14 3/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1.0625 SMALLER END SIZE - FRACTIONAL 1.0625 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 1/2 INCH X 21/32 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954 HEAD DIMENSION 1 9/16 INCH BOX END DIAMETER X 21/4 INCH OPEN END WIDTH
  • 14 3/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1.0625 SMALLER END SIZE - FRACTIONAL
  • 1.0625 LARGER END SIZE - FRACTIONAL
  • 1 1/16 INCH SMALLER END SIZE
  • 1 1/16 INCH LARGER END SIZE
  • 1/2 INCH X 21/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD FEDERAL ANSI B107.6, SAE AS 954
  • HEAD DIMENSION 1 9/16 INCH BOX END DIAMETER X 21/4 INCH OPEN END WIDTH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1234YSC
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details