Snap-on Industrial Brands Torque Wrench 1002CF3

Description
ELECTRONIC, FLEX RATCHET HEAD TYPE 17 INCH OVERALL LENGTH 5 TO 100 LB-FT, 120 TO 1200 LB-INCH, 13.6 TO 135.6 N-M, 138 TO 1382 KG-CM TORQUE RATING 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE, LED INDICATOR
Datasheet
Description
ELECTRONIC, FLEX RATCHET HEAD TYPE 17 INCH OVERALL LENGTH 5 TO 100 LB-FT, 120 TO 1200 LB-INCH, 13.6 TO 135.6 N-M, 138 TO 1382 KG-CM TORQUE RATING 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE, LED INDICATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Wrench - 1002CF3 - Snap-on Industrial Brands
Kenosha, WI, USA
Torque Wrench
1002CF3
Torque Wrench 1002CF3
ELECTRONIC, FLEX RATCHET HEAD TYPE 17 INCH OVERALL LENGTH 5 TO 100 LB-FT, 120 TO 1200 LB-INCH, 13.6 TO 135.6 N-M, 138 TO 1382 KG-CM TORQUE RATING 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE, LED INDICATOR
  • ELECTRONIC, FLEX RATCHET HEAD TYPE
  • 17 INCH OVERALL LENGTH
  • 5 TO 100 LB-FT, 120 TO 1200 LB-INCH, 13.6 TO 135.6 N-M, 138 TO 1382 KG-CM TORQUE RATING
  • 3/8 INCH DRIVE SIZE
  • 3/8 DRIVE SIZE - FRACTIONAL
  • WITH NIST TRACEABLE CALIBRATION CERTIFICATE, LED INDICATOR
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Wrenches
Product Number 1002CF3
Product Name Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Torque Wrenches - 1252831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Power Manual Tools
Drive Type Specialty/Other; Square
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details